Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-05-40-9-C

Description
"Standard, Locking Natural 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-05-40-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-05-40-9-C-ND
Cable Ties and Zip Ties 2162-AL-05-40-9-C-ND
"Standard, Locking Natural 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
ACT 5
Savage, MN, United States
ACT 5" Nylon Cable Tie - 40lb Strength - Natural - 10,000 cable ties/case
KLTTIE-5-40-N
ACT 5" Nylon Cable Tie - 40lb Strength - Natural - 10,000 cable ties/case KLTTIE-5-40-N
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 5 inch length, 40 lb strength, Natural. ACT part number AL-05-40-9-C. 10000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-05-40-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 5 inch length, 40 lb strength, Natural. ACT part number AL-05-40-9-C. 10000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-05-40-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties
Product Number 2162-AL-05-40-9-C-ND KLTTIE-5-40-N
Product Name Cable Ties and Zip Ties ACT 5" Nylon Cable Tie - 40lb Strength - Natural - 10,000 cable ties/case
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608692-0 - TE Connectivity
Specs
Material Nylon
Length 6.46 inch (164 mm)
View Details
3 suppliers
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details