Advanced Cable Ties, Inc. Wire & Cable Management AL-05-40-30-M

Description
Intermediate Cable Ties, 40 lb, 5 inch,
Request a Quote
Description
Intermediate Cable Ties, 40 lb, 5 inch,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - AL-05-40-30-M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
AL-05-40-30-M
Wire & Cable Management AL-05-40-30-M
Intermediate Cable Ties, 40 lb, 5 inch,

Intermediate Cable Ties, 40 lb, 5 inch,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number AL-05-40-30-M
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details