Advance Security Products Wireless Exit Sign Hidden Camera

Description
This full functioning exit sign is also a wireless hidden camera. It offers a high quality video picture. Just power it up and the surveillance begins. The unit must powered for the transmitter and camera to operate. This exit sign hidden camera operates from 120 volts. The transformer, transmitter, and camera are all built inside. No one will ever know this is a hidden camera. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. All you have to do is connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR or surveillance DVR to record. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here Different Models Available to Suit Your Needs We offer this product with a dual mode color camera and a normal color pinhole camera. The dual mode utilizes our SSC-106CXCHR board camera listed below. The normal color pinhole is Sony Super HAD CCD, 480 lines, 1/3 inch pinhole with a .1 lux rating. Specifications for SSC-106CXCHR 1/3" Sony Super HAD CCD 3.7mm Lens, 480 lines True Color resolution Automatic Dual Mode Day/Night Switching 850nm infrared compatible Color: .1 Lux, B/W: .001 Lux S/N ratio over 48db Electronic Shutter 1/60~1/100,000 Sec, Scanning System 2:1 Interlaced Internal Sync, Auto White Balance
Description
This full functioning exit sign is also a wireless hidden camera. It offers a high quality video picture. Just power it up and the surveillance begins. The unit must powered for the transmitter and camera to operate. This exit sign hidden camera operates from 120 volts. The transformer, transmitter, and camera are all built inside. No one will ever know this is a hidden camera. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. All you have to do is connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR or surveillance DVR to record. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here Different Models Available to Suit Your Needs We offer this product with a dual mode color camera and a normal color pinhole camera. The dual mode utilizes our SSC-106CXCHR board camera listed below. The normal color pinhole is Sony Super HAD CCD, 480 lines, 1/3 inch pinhole with a .1 lux rating. Specifications for SSC-106CXCHR 1/3" Sony Super HAD CCD 3.7mm Lens, 480 lines True Color resolution Automatic Dual Mode Day/Night Switching 850nm infrared compatible Color: .1 Lux, B/W: .001 Lux S/N ratio over 48db Electronic Shutter 1/60~1/100,000 Sec, Scanning System 2:1 Interlaced Internal Sync, Auto White Balance

Suppliers

Company
Product
Description
Supplier Links
This full functioning exit sign is also a wireless hidden camera. It offers a high quality video picture. Just power it up and the surveillance begins. The unit must powered for the transmitter and camera to operate. This exit sign hidden camera operates from 120 volts. The transformer, transmitter, and camera are all built inside. No one will ever know this is a hidden camera. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. All you have to do is connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR or surveillance DVR to record. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here Different Models Available to Suit Your Needs We offer this product with a dual mode color camera and a normal color pinhole camera. The dual mode utilizes our SSC-106CXCHR board camera listed below. The normal color pinhole is Sony Super HAD CCD, 480 lines, 1/3 inch pinhole with a .1 lux rating. Specifications for SSC-106CXCHR 1/3" Sony Super HAD CCD 3.7mm Lens, 480 lines True Color resolution Automatic Dual Mode Day/Night Switching 850nm infrared compatible Color: .1 Lux, B/W: .001 Lux S/N ratio over 48db Electronic Shutter 1/60~1/100,000 Sec, Scanning System 2:1 Interlaced Internal Sync, Auto White Balance

This full functioning exit sign is also a wireless hidden camera. It offers a high quality video picture. Just power it up and the surveillance begins. The unit must powered for the transmitter and camera to operate. This exit sign hidden camera operates from 120 volts. The transformer, transmitter, and camera are all built inside. No one will ever know this is a hidden camera.
System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. All you have to do is connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR or surveillance DVR to record.
The Wireless Hidden Camera has a range of up to 1000 feet line of sight.
In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here

Different Models Available to Suit Your Needs

We offer this product with a dual mode color camera and a normal color pinhole camera. The dual mode utilizes our SSC-106CXCHR board camera listed below. The normal color pinhole is Sony Super HAD CCD, 480 lines, 1/3 inch pinhole with a .1 lux rating.

Specifications for SSC-106CXCHR

  • 1/3" Sony Super HAD CCD
  • 3.7mm Lens, 480 lines True Color resolution
  • Automatic Dual Mode Day/Night Switching
  • 850nm infrared compatible
  • Color: .1 Lux, B/W: .001 Lux
  • S/N ratio over 48db
  • Electronic Shutter 1/60~1/100,000 Sec,
  • Scanning System 2:1 Interlaced
  • Internal Sync, Auto White Balance
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Wireless Exit Sign Hidden Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 9131579 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details