Advance Security Products Weatherproof Motion Activated Battery Powered ..

Description
Weatherproof Motion Activated Battery Powered DVR Package Weatherproof Self Contained Outdoor Surveillance Package Complete with DVR, Day Night Color Camera and Batteries Long Term Outdoor Surveillance. 2 included batteries will power this self contained DVR for 160 hours continuously. This is the longest life battery operated outdoor weatherproof standalone remote DVR surveillance package we offer. It can be left alone unattended for an entire week (160 hours) when using 2 of our 22 amp batteries. The extremely rugged weatherproof case will accommodate 2 of our 22 amp rechargeable batteries and the DVR. Contained inside this rugged weatherproof carrying case is a miniature solid state digital video recorder (DVR) and 2 batteries. The solid state digital video recorder (SSC-758HQ) and camera (SSC-113WCDN600-36) both operate on 12 volts DC. We include 2 heavy duty RECHARGEABLE 12 volt 22 amp batteries to power the digital video recorder (DVR) and a bullet camera. 160 hours of continuous recording relates to the camera advertised on this page. The bullet camera is a dual mode day/night programmable color camera with OSD. The picture, color and even the lux can be adjusted by the user. This camera provides excellent night time surveillance without the need for infrared illumination. The included extra lenses will allow the user to adjust the field of view and viewing angle to their exact requirements. All the items in this package are offered individually on our website. It would cost $773.80 to purchase all these separately. You save 18% when purchasing the bundle package. High Quality Recording DVR records in amazing D1 quality at 30fps. This, bundled with the H.264 capability, provides you great picture quality on all of your recorded footage. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated, not at all or any combination there of. You may also select the overwrite feature on the menu which will overwrite the oldest footage first when SD card is full. All recordings are time-date stamped and stored to an SD card inside the small DVR box. (2-8Gb cards included). Unit will accept up to a 32Gb SD card. DVR package is also equipped with a 100 foot power video extension cable. This allows you to have the surveillance camera up to 100 feet away from the DVR box and batteries. Day Night Weatherproof Camera Included The
Description
Weatherproof Motion Activated Battery Powered DVR Package Weatherproof Self Contained Outdoor Surveillance Package Complete with DVR, Day Night Color Camera and Batteries Long Term Outdoor Surveillance. 2 included batteries will power this self contained DVR for 160 hours continuously. This is the longest life battery operated outdoor weatherproof standalone remote DVR surveillance package we offer. It can be left alone unattended for an entire week (160 hours) when using 2 of our 22 amp batteries. The extremely rugged weatherproof case will accommodate 2 of our 22 amp rechargeable batteries and the DVR. Contained inside this rugged weatherproof carrying case is a miniature solid state digital video recorder (DVR) and 2 batteries. The solid state digital video recorder (SSC-758HQ) and camera (SSC-113WCDN600-36) both operate on 12 volts DC. We include 2 heavy duty RECHARGEABLE 12 volt 22 amp batteries to power the digital video recorder (DVR) and a bullet camera. 160 hours of continuous recording relates to the camera advertised on this page. The bullet camera is a dual mode day/night programmable color camera with OSD. The picture, color and even the lux can be adjusted by the user. This camera provides excellent night time surveillance without the need for infrared illumination. The included extra lenses will allow the user to adjust the field of view and viewing angle to their exact requirements. All the items in this package are offered individually on our website. It would cost $773.80 to purchase all these separately. You save 18% when purchasing the bundle package. High Quality Recording DVR records in amazing D1 quality at 30fps. This, bundled with the H.264 capability, provides you great picture quality on all of your recorded footage. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated, not at all or any combination there of. You may also select the overwrite feature on the menu which will overwrite the oldest footage first when SD card is full. All recordings are time-date stamped and stored to an SD card inside the small DVR box. (2-8Gb cards included). Unit will accept up to a 32Gb SD card. DVR package is also equipped with a 100 foot power video extension cable. This allows you to have the surveillance camera up to 100 feet away from the DVR box and batteries. Day Night Weatherproof Camera Included The

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Motion Activated Battery Powered DVR Package Weatherproof Self Contained Outdoor Surveillance Package Complete with DVR, Day Night Color Camera and Batteries Long Term Outdoor Surveillance. 2 included batteries will power this self contained DVR for 160 hours continuously. This is the longest life battery operated outdoor weatherproof standalone remote DVR surveillance package we offer. It can be left alone unattended for an entire week (160 hours) when using 2 of our 22 amp batteries. The extremely rugged weatherproof case will accommodate 2 of our 22 amp rechargeable batteries and the DVR. Contained inside this rugged weatherproof carrying case is a miniature solid state digital video recorder (DVR) and 2 batteries. The solid state digital video recorder (SSC-758HQ) and camera (SSC-113WCDN600-36) both operate on 12 volts DC. We include 2 heavy duty RECHARGEABLE 12 volt 22 amp batteries to power the digital video recorder (DVR) and a bullet camera. 160 hours of continuous recording relates to the camera advertised on this page. The bullet camera is a dual mode day/night programmable color camera with OSD. The picture, color and even the lux can be adjusted by the user. This camera provides excellent night time surveillance without the need for infrared illumination. The included extra lenses will allow the user to adjust the field of view and viewing angle to their exact requirements. All the items in this package are offered individually on our website. It would cost $773.80 to purchase all these separately. You save 18% when purchasing the bundle package. High Quality Recording DVR records in amazing D1 quality at 30fps. This, bundled with the H.264 capability, provides you great picture quality on all of your recorded footage. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated, not at all or any combination there of. You may also select the overwrite feature on the menu which will overwrite the oldest footage first when SD card is full. All recordings are time-date stamped and stored to an SD card inside the small DVR box. (2-8Gb cards included). Unit will accept up to a 32Gb SD card. DVR package is also equipped with a 100 foot power video extension cable. This allows you to have the surveillance camera up to 100 feet away from the DVR box and batteries. Day Night Weatherproof Camera Included The

Weatherproof Motion Activated Battery Powered DVR Package

Weatherproof Self Contained Outdoor Surveillance Package Complete with DVR, Day Night Color Camera and Batteries

Long Term Outdoor Surveillance. 2 included batteries will power this self contained DVR for 160 hours continuously.

This is the longest life battery operated outdoor weatherproof standalone remote DVR surveillance package we offer. It can be left alone unattended for an entire week (160 hours) when using 2 of our 22 amp batteries. The extremely rugged weatherproof case will accommodate 2 of our 22 amp rechargeable batteries and the DVR.

Contained inside this rugged weatherproof carrying case is a miniature solid state digital video recorder (DVR) and 2 batteries. The solid state digital video recorder (SSC-758HQ) and camera (SSC-113WCDN600-36) both operate on 12 volts DC. We include 2 heavy duty RECHARGEABLE 12 volt 22 amp batteries to power the digital video recorder (DVR) and a bullet camera. 160 hours of continuous recording relates to the camera advertised on this page. The bullet camera is a dual mode day/night programmable color camera with OSD. The picture, color and even the lux can be adjusted by the user. This camera provides excellent night time surveillance without the need for infrared illumination. The included extra lenses will allow the user to adjust the field of view and viewing angle to their exact requirements.

All the items in this package are offered individually on our website. It would cost $773.80 to purchase all these separately. You save 18% when purchasing the bundle package.

High Quality Recording

DVR records in amazing D1 quality at 30fps. This, bundled with the H.264 capability, provides you great picture quality on all of your recorded footage.

3 Different Ways to Record

  • Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place.
  • Continuously: You may set it to record continuously if desired.
  • Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated, not at all or any combination there of.

You may also select the overwrite feature on the menu which will overwrite the oldest footage first when SD card is full. All recordings are time-date stamped and stored to an SD card inside the small DVR box. (2-8Gb cards included). Unit will accept up to a 32Gb SD card.

DVR package is also equipped with a 100 foot power video extension cable. This allows you to have the surveillance camera up to 100 feet away from the DVR box and batteries.

Day Night Weatherproof Camera Included

The

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Digital Video Recorders
Product Number Weatherproof Motion Activated Battery Powered ..
Unlock Full Specs
to access all available technical data

Similar Products

 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details
StreamPix 5 -  - NorPix, Inc.
NorPix, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; SECAM; RS-170; RS-330; CCIR
Digital Video Output Ethernet; SCSI; Fibre Channel; TTL; USB
View Details