Advance Security Products Tissue Box DVR Camcorder

Description
Easy Video Surveillance with Nothing Else To Buy. Runs on Batteries or AC Set this tissue box anywhere to begin your video surveillance. No power source needed - it runs on a rechargeable battery (battery and charger included). Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. Playback recorded footage directly to a TV with included cable or remove SD card and playback footage on your computer using the included USB card reader. No computer is really necessary for the usage of this product. One will, however, enhance the usage. Fully Battery Operated - No AC Power Needed Unit has built-in rechargeable battery (charger included). This battery powers the DVR for up to 7 hours of recording time. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may also set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all. In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are time-date stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card. Playback Recorded Video on TV or Computer Recorded video can be played back on normal TV or on a computer. Recordings can easily be transferred to computer through USB and stored for archival, emailed, uploaded to a website, or more. All hardware and software needed for both TV and computer viewing is included. There is nothing else to purchase. Tissue Box Blends in Anywhere - You Even Put Real Tissues Inside The bottom half of the tissue box holds the DVR where as the upper half is empty. This is where you would put the tissues.
Description
Easy Video Surveillance with Nothing Else To Buy. Runs on Batteries or AC Set this tissue box anywhere to begin your video surveillance. No power source needed - it runs on a rechargeable battery (battery and charger included). Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. Playback recorded footage directly to a TV with included cable or remove SD card and playback footage on your computer using the included USB card reader. No computer is really necessary for the usage of this product. One will, however, enhance the usage. Fully Battery Operated - No AC Power Needed Unit has built-in rechargeable battery (charger included). This battery powers the DVR for up to 7 hours of recording time. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may also set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all. In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are time-date stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card. Playback Recorded Video on TV or Computer Recorded video can be played back on normal TV or on a computer. Recordings can easily be transferred to computer through USB and stored for archival, emailed, uploaded to a website, or more. All hardware and software needed for both TV and computer viewing is included. There is nothing else to purchase. Tissue Box Blends in Anywhere - You Even Put Real Tissues Inside The bottom half of the tissue box holds the DVR where as the upper half is empty. This is where you would put the tissues.

Suppliers

Company
Product
Description
Supplier Links
Easy Video Surveillance with Nothing Else To Buy. Runs on Batteries or AC Set this tissue box anywhere to begin your video surveillance. No power source needed - it runs on a rechargeable battery (battery and charger included). Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. Playback recorded footage directly to a TV with included cable or remove SD card and playback footage on your computer using the included USB card reader. No computer is really necessary for the usage of this product. One will, however, enhance the usage. Fully Battery Operated - No AC Power Needed Unit has built-in rechargeable battery (charger included). This battery powers the DVR for up to 7 hours of recording time. 3 Different Ways to Record Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place. Continuously: You may also set it to record continuously if desired. Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all. In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are time-date stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card. Playback Recorded Video on TV or Computer Recorded video can be played back on normal TV or on a computer. Recordings can easily be transferred to computer through USB and stored for archival, emailed, uploaded to a website, or more. All hardware and software needed for both TV and computer viewing is included. There is nothing else to purchase. Tissue Box Blends in Anywhere - You Even Put Real Tissues Inside The bottom half of the tissue box holds the DVR where as the upper half is empty. This is where you would put the tissues.

Easy Video Surveillance with Nothing Else To Buy. Runs on Batteries or AC

Set this tissue box anywhere to begin your video surveillance. No power source needed - it runs on a rechargeable battery (battery and charger included). Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. Playback recorded footage directly to a TV with included cable or remove SD card and playback footage on your computer using the included USB card reader. No computer is really necessary for the usage of this product. One will, however, enhance the usage.

Fully Battery Operated - No AC Power Needed

Unit has built-in rechargeable battery (charger included). This battery powers the DVR for up to 7 hours of recording time.

3 Different Ways to Record

  • Motion Detection: Built-in motion detection recording means that it can easily be set to only record when there is motion or activity taking place.
  • Continuously: You may also set it to record continuously if desired.
  • Schedule Record: The third method of recording is scheduled record. The menu will also allow you to select which hours of the day you want to record whether it be continuous, motion activated or not at all.

In addition you may also select the overwrite feature which will overwrite the oldest footage when SD card is full. All recordings are time-date stamped and stored to hidden SD card. Unit will accept up to a 32Gb SD card.

Playback Recorded Video on TV or Computer

Recorded video can be played back on normal TV or on a computer. Recordings can easily be transferred to computer through USB and stored for archival, emailed, uploaded to a website, or more. All hardware and software needed for both TV and computer viewing is included. There is nothing else to purchase.

Tissue Box Blends in Anywhere - You Even Put Real Tissues Inside

The bottom half of the tissue box holds the DVR where as the upper half is empty. This is where you would put the tissues.

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Digital Video Recorders
Product Number Tissue Box DVR Camcorder
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details