Advance Security Products Snake Camera

Description
Flexible Neck Lets You See in Hard to Reach Places This snake camera is ideal for all your hard to reach places. The Rigid flexible neck can be turned, bent, and shaped to help you see into and around tight places. It will hold whatever position you put it in. You can power it from the included AC power supply or AA batteries using the included AA battery pack. Adjustable focus lets you focus on something far away or very close (minimum focus length of 1 inch away). It evens comes with a separate stand for long term use. Look Around Corners & Under Doors The snake camera is great for people that need to see an area before they enter. This includes firemen, police officers, SWAT teams, military applications, and more. The neck can be positioned to look around a corner to see what is there before entering. View in Duct Work and Heater/AC Vents In addition to use by investigators, Law enforcement officers the snake camera is also great for handymen, installers, utility people, inspectors, and more. You could easily feed the snake camera into an air vent, duct, or pipe to see what is there. Sometimes you need to see something that is just impossible to see on it's own. The snake camera can go where you can to see what you need to see. Extremely Versatile Power the snake cam by the included AC power supply, 8 AA batteries, or a rechargeable battery pack (available separately above). Being able to use an AC power supply or batteries gives you the flexibility to use this is many situations. The AC adapter is great for more permanent installations whereas the battery pack option is ideal for portable and hand held applications. This snake camera makes a great partner with the portable hand held monitor available separately above. The video jack on the snake camera will connect directly to the monitor without the use of any extra cables. Specifications SSC-SN35RC Rigid Neck Snake Camera 1/4 Inch Sony CCD Rigid Neck Color Snake Camera Camera Head: 7/16" x 7/16" Overall Length: 22 1/2" from camera head to end of handle Neck Length: 17" of flexible neck Neck Diameter: 5/16" 3.7mm Lens, 420 Lines Resolution, 0.1 Lux Adjustable focus: 1" - Infinity Auto White Balance S/N >48db Power: 12VDC (AC power supply and battery pack included) Power Consumption: 120mA Package Includes: Color snake camera, adjustable mounting base, AC power supply, AA battery pack, 25ft power/video cable, 3ft RCA video cable
Description
Flexible Neck Lets You See in Hard to Reach Places This snake camera is ideal for all your hard to reach places. The Rigid flexible neck can be turned, bent, and shaped to help you see into and around tight places. It will hold whatever position you put it in. You can power it from the included AC power supply or AA batteries using the included AA battery pack. Adjustable focus lets you focus on something far away or very close (minimum focus length of 1 inch away). It evens comes with a separate stand for long term use. Look Around Corners & Under Doors The snake camera is great for people that need to see an area before they enter. This includes firemen, police officers, SWAT teams, military applications, and more. The neck can be positioned to look around a corner to see what is there before entering. View in Duct Work and Heater/AC Vents In addition to use by investigators, Law enforcement officers the snake camera is also great for handymen, installers, utility people, inspectors, and more. You could easily feed the snake camera into an air vent, duct, or pipe to see what is there. Sometimes you need to see something that is just impossible to see on it's own. The snake camera can go where you can to see what you need to see. Extremely Versatile Power the snake cam by the included AC power supply, 8 AA batteries, or a rechargeable battery pack (available separately above). Being able to use an AC power supply or batteries gives you the flexibility to use this is many situations. The AC adapter is great for more permanent installations whereas the battery pack option is ideal for portable and hand held applications. This snake camera makes a great partner with the portable hand held monitor available separately above. The video jack on the snake camera will connect directly to the monitor without the use of any extra cables. Specifications SSC-SN35RC Rigid Neck Snake Camera 1/4 Inch Sony CCD Rigid Neck Color Snake Camera Camera Head: 7/16" x 7/16" Overall Length: 22 1/2" from camera head to end of handle Neck Length: 17" of flexible neck Neck Diameter: 5/16" 3.7mm Lens, 420 Lines Resolution, 0.1 Lux Adjustable focus: 1" - Infinity Auto White Balance S/N >48db Power: 12VDC (AC power supply and battery pack included) Power Consumption: 120mA Package Includes: Color snake camera, adjustable mounting base, AC power supply, AA battery pack, 25ft power/video cable, 3ft RCA video cable

Suppliers

Company
Product
Description
Supplier Links
Flexible Neck Lets You See in Hard to Reach Places This snake camera is ideal for all your hard to reach places. The Rigid flexible neck can be turned, bent, and shaped to help you see into and around tight places. It will hold whatever position you put it in. You can power it from the included AC power supply or AA batteries using the included AA battery pack. Adjustable focus lets you focus on something far away or very close (minimum focus length of 1 inch away). It evens comes with a separate stand for long term use. Look Around Corners & Under Doors The snake camera is great for people that need to see an area before they enter. This includes firemen, police officers, SWAT teams, military applications, and more. The neck can be positioned to look around a corner to see what is there before entering. View in Duct Work and Heater/AC Vents In addition to use by investigators, Law enforcement officers the snake camera is also great for handymen, installers, utility people, inspectors, and more. You could easily feed the snake camera into an air vent, duct, or pipe to see what is there. Sometimes you need to see something that is just impossible to see on it's own. The snake camera can go where you can to see what you need to see. Extremely Versatile Power the snake cam by the included AC power supply, 8 AA batteries, or a rechargeable battery pack (available separately above). Being able to use an AC power supply or batteries gives you the flexibility to use this is many situations. The AC adapter is great for more permanent installations whereas the battery pack option is ideal for portable and hand held applications. This snake camera makes a great partner with the portable hand held monitor available separately above. The video jack on the snake camera will connect directly to the monitor without the use of any extra cables. Specifications SSC-SN35RC Rigid Neck Snake Camera 1/4 Inch Sony CCD Rigid Neck Color Snake Camera Camera Head: 7/16" x 7/16" Overall Length: 22 1/2" from camera head to end of handle Neck Length: 17" of flexible neck Neck Diameter: 5/16" 3.7mm Lens, 420 Lines Resolution, 0.1 Lux Adjustable focus: 1" - Infinity Auto White Balance S/N >48db Power: 12VDC (AC power supply and battery pack included) Power Consumption: 120mA Package Includes: Color snake camera, adjustable mounting base, AC power supply, AA battery pack, 25ft power/video cable, 3ft RCA video cable

Flexible Neck Lets You See in Hard to Reach Places

This snake camera is ideal for all your hard to reach places. The Rigid flexible neck can be turned, bent, and shaped to help you see into and around tight places. It will hold whatever position you put it in. You can power it from the included AC power supply or AA batteries using the included AA battery pack. Adjustable focus lets you focus on something far away or very close (minimum focus length of 1 inch away). It evens comes with a separate stand for long term use.

Look Around Corners & Under Doors

The snake camera is great for people that need to see an area before they enter. This includes firemen, police officers, SWAT teams, military applications, and more. The neck can be positioned to look around a corner to see what is there before entering.

View in Duct Work and Heater/AC Vents

In addition to use by investigators, Law enforcement officers the snake camera is also great for handymen, installers, utility people, inspectors, and more. You could easily feed the snake camera into an air vent, duct, or pipe to see what is there. Sometimes you need to see something that is just impossible to see on it's own. The snake camera can go where you can to see what you need to see.

Extremely Versatile

Power the snake cam by the included AC power supply, 8 AA batteries, or a rechargeable battery pack (available separately above). Being able to use an AC power supply or batteries gives you the flexibility to use this is many situations. The AC adapter is great for more permanent installations whereas the battery pack option is ideal for portable and hand held applications.
This snake camera makes a great partner with the portable hand held monitor available separately above. The video jack on the snake camera will connect directly to the monitor without the use of any extra cables.

Specifications SSC-SN35RC Rigid Neck Snake Camera

  • 1/4 Inch Sony CCD Rigid Neck Color Snake Camera
  • Camera Head: 7/16" x 7/16"
  • Overall Length: 22 1/2" from camera head to end of handle
  • Neck Length: 17" of flexible neck
  • Neck Diameter: 5/16"
  • 3.7mm Lens, 420 Lines Resolution, 0.1 Lux
  • Adjustable focus: 1" - Infinity
  • Auto White Balance
  • S/N >48db
  • Power: 12VDC (AC power supply and battery pack included)
  • Power Consumption: 120mA

Package Includes:

  • Color snake camera, adjustable mounting base, AC power supply, AA battery pack, 25ft power/video cable, 3ft RCA video cable
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Snake Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
CCTV Cameras - 291741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details