Advance Security Products Professional Grade DVRs

Description
Remote Surveillance over the Internet or Network Professional DVRs Overview Law Enforcement Grade Real Time Audio and Video Recording and Viewing Up To 64 cameras. Audio and video sync is within 1/2 second. Watermarked encrypted footage will not play on Window Media player, Footage cannot be converted to MPEG for altering. These DVRS have their own proprietary media player software (included). The 16 and 24 camera DVRs are equipped with 500 gig hard drive. The 32, 48, and 64 camera models have a 1 terabyte hard drive. The max hard drive storage is 4 terabytes. This means 4 of the 1 terabyte hard drives. Click here for screenshots of the DVR Application Note: This is a large page and may take a minute to load. Remote Surveillance over the Internet or Network. Digital Video Recorders Complete with Windows XP Pro Using the Advance Enterprise DVR, you can view and control up to 48 local cameras. These are the top of the line DVRs on the market today. They have everything you would expect from a DVR and more. Viewing, recording, motion detection, viewing remotely over the internet, etc--your expected DVR functionality. These DVRs also have the amazing functionality of connected to up to 112 cameras at 16 different locations. Using the remote software, you can connect to up to 16 different sites simultaneously. If you have multiple stores, branches, offices, etc, then this is the DVR for you. View up to 16 sites' cameras from your laptop while you're on the road. This is the most advanced DVR we offer. It does everything our other DVRs do and more. Advanced user privileges allow you to control who can do what. Advanced motion detection masking and adjustments make it possible to greatly decrease the number of false triggers based on motion. Mask out an active area (like a tree that blows in the wind) so the area does not trigger motion. Advanced schedules allow you control when and how each camera records individually. Features View and Record up to 64 cameras simultaneously in Real Time (30FPS per camera) Records up to 48 audio channels as well Audio and video synchronization within 1/2 second Playback video at full screen in crystal clear clarity using the latest H.264 compression Encrypted recorded time date stamped footage can remain encrypted and use special encrypted media player for transfer or download. Encrypted footage can also be converted to AVI file by administrator for easy access. When downloading footage to DVD, media player is also downloaded. Smart search feature allows ultra fast playback searching for a single incident Remote Recording a..
Description
Remote Surveillance over the Internet or Network Professional DVRs Overview Law Enforcement Grade Real Time Audio and Video Recording and Viewing Up To 64 cameras. Audio and video sync is within 1/2 second. Watermarked encrypted footage will not play on Window Media player, Footage cannot be converted to MPEG for altering. These DVRS have their own proprietary media player software (included). The 16 and 24 camera DVRs are equipped with 500 gig hard drive. The 32, 48, and 64 camera models have a 1 terabyte hard drive. The max hard drive storage is 4 terabytes. This means 4 of the 1 terabyte hard drives. Click here for screenshots of the DVR Application Note: This is a large page and may take a minute to load. Remote Surveillance over the Internet or Network. Digital Video Recorders Complete with Windows XP Pro Using the Advance Enterprise DVR, you can view and control up to 48 local cameras. These are the top of the line DVRs on the market today. They have everything you would expect from a DVR and more. Viewing, recording, motion detection, viewing remotely over the internet, etc--your expected DVR functionality. These DVRs also have the amazing functionality of connected to up to 112 cameras at 16 different locations. Using the remote software, you can connect to up to 16 different sites simultaneously. If you have multiple stores, branches, offices, etc, then this is the DVR for you. View up to 16 sites' cameras from your laptop while you're on the road. This is the most advanced DVR we offer. It does everything our other DVRs do and more. Advanced user privileges allow you to control who can do what. Advanced motion detection masking and adjustments make it possible to greatly decrease the number of false triggers based on motion. Mask out an active area (like a tree that blows in the wind) so the area does not trigger motion. Advanced schedules allow you control when and how each camera records individually. Features View and Record up to 64 cameras simultaneously in Real Time (30FPS per camera) Records up to 48 audio channels as well Audio and video synchronization within 1/2 second Playback video at full screen in crystal clear clarity using the latest H.264 compression Encrypted recorded time date stamped footage can remain encrypted and use special encrypted media player for transfer or download. Encrypted footage can also be converted to AVI file by administrator for easy access. When downloading footage to DVD, media player is also downloaded. Smart search feature allows ultra fast playback searching for a single incident Remote Recording a..

Suppliers

Company
Product
Description
Supplier Links
Remote Surveillance over the Internet or Network Professional DVRs Overview Law Enforcement Grade Real Time Audio and Video Recording and Viewing Up To 64 cameras. Audio and video sync is within 1/2 second. Watermarked encrypted footage will not play on Window Media player, Footage cannot be converted to MPEG for altering. These DVRS have their own proprietary media player software (included). The 16 and 24 camera DVRs are equipped with 500 gig hard drive. The 32, 48, and 64 camera models have a 1 terabyte hard drive. The max hard drive storage is 4 terabytes. This means 4 of the 1 terabyte hard drives. Click here for screenshots of the DVR Application Note: This is a large page and may take a minute to load. Remote Surveillance over the Internet or Network. Digital Video Recorders Complete with Windows XP Pro Using the Advance Enterprise DVR, you can view and control up to 48 local cameras. These are the top of the line DVRs on the market today. They have everything you would expect from a DVR and more. Viewing, recording, motion detection, viewing remotely over the internet, etc--your expected DVR functionality. These DVRs also have the amazing functionality of connected to up to 112 cameras at 16 different locations. Using the remote software, you can connect to up to 16 different sites simultaneously. If you have multiple stores, branches, offices, etc, then this is the DVR for you. View up to 16 sites' cameras from your laptop while you're on the road. This is the most advanced DVR we offer. It does everything our other DVRs do and more. Advanced user privileges allow you to control who can do what. Advanced motion detection masking and adjustments make it possible to greatly decrease the number of false triggers based on motion. Mask out an active area (like a tree that blows in the wind) so the area does not trigger motion. Advanced schedules allow you control when and how each camera records individually. Features View and Record up to 64 cameras simultaneously in Real Time (30FPS per camera) Records up to 48 audio channels as well Audio and video synchronization within 1/2 second Playback video at full screen in crystal clear clarity using the latest H.264 compression Encrypted recorded time date stamped footage can remain encrypted and use special encrypted media player for transfer or download. Encrypted footage can also be converted to AVI file by administrator for easy access. When downloading footage to DVD, media player is also downloaded. Smart search feature allows ultra fast playback searching for a single incident Remote Recording a..

Remote Surveillance over the Internet or Network

Professional DVRs Overview

Law Enforcement Grade Real Time Audio and Video Recording and Viewing Up To 64 cameras. Audio and video sync is within 1/2 second. Watermarked encrypted footage will not play on Window Media player, Footage cannot be converted to MPEG for altering. These DVRS have their own proprietary media player software (included).

The 16 and 24 camera DVRs are equipped with 500 gig hard drive. The 32, 48, and 64 camera models have a 1 terabyte hard drive.

The max hard drive storage is 4 terabytes. This means 4 of the 1 terabyte hard drives.

Click here for screenshots of the DVR Application
Note: This is a large page and may take a minute to load.

Remote Surveillance over the Internet or Network. Digital Video Recorders Complete with Windows XP Pro

Using the Advance Enterprise DVR, you can view and control up to 48 local cameras. These are the top of the line DVRs on the market today. They have everything you would expect from a DVR and more. Viewing, recording, motion detection, viewing remotely over the internet, etc--your expected DVR functionality. These DVRs also have the amazing functionality of connected to up to 112 cameras at 16 different locations. Using the remote software, you can connect to up to 16 different sites simultaneously. If you have multiple stores, branches, offices, etc, then this is the DVR for you. View up to 16 sites' cameras from your laptop while you're on the road.

This is the most advanced DVR we offer. It does everything our other DVRs do and more. Advanced user privileges allow you to control who can do what. Advanced motion detection masking and adjustments make it possible to greatly decrease the number of false triggers based on motion. Mask out an active area (like a tree that blows in the wind) so the area does not trigger motion. Advanced schedules allow you control when and how each camera records individually.

Features

  • View and Record up to 64 cameras simultaneously in Real Time (30FPS per camera)
  • Records up to 48 audio channels as well
  • Audio and video synchronization within 1/2 second
  • Playback video at full screen in crystal clear clarity using the latest H.264 compression
  • Encrypted recorded time date stamped footage can remain encrypted and use special encrypted media player for transfer or download.
  • Encrypted footage can also be converted to AVI file by administrator for easy access. When downloading footage to DVD, media player is also downloaded.
  • Smart search feature allows ultra fast playback searching for a single incident
  • Remote Recording a..
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Digital Video Recorders
Product Number Professional Grade DVRs
Unlock Full Specs
to access all available technical data

Similar Products

Pre-Configured DVR Systems - S-JDVR8500CD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Image Black & White; Monochrome (optional feature); Color
Video Format JPEG 2000
Recording Media Hard Disk; Disk Recording Capability
View Details
Industrial Video Recorder - MxNVR-MO4 Series - Moxa Inc.
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output Ethernet
View Details