Advance Security Products Mobile 2 Channel DVR

Description
Portable 2 Channel DVR Fully Mobile Connect 2 cameras to a portable mobile DVR and record video clips to an SD card. Small size, 12V DC operation, and low power consumption make this DVR extremely versatile and able to be used in countless scenarios. Motion detection recording. Connect 2 Cameras to DVR DVR has 2 video input jacks to allow 2 cameras to connect to it. A simple press of a button tells the DVR which camera to view and record. This DVR will only view and/or record 1 camera at a time. Motion Detection Recording Don't waste time viewing hours and hours of footage. Every recorded clip is motion detection activated and timedate stamped. This way you know exactly when the video clip took place. SD Card Storage For Maximum Portability All video is recorded to SD card (8Gb SD card included). The unit can accommodate up to a 32Gb SD card. Specifications 2 Channel Mobile DVR 1 Video Output Record from 1 camera at a time Recording Resolution: 640 x 480 Recording Framerate: 15fps Motion Sensitivity Adjustable: Low, Medium, High Video Masking
Description
Portable 2 Channel DVR Fully Mobile Connect 2 cameras to a portable mobile DVR and record video clips to an SD card. Small size, 12V DC operation, and low power consumption make this DVR extremely versatile and able to be used in countless scenarios. Motion detection recording. Connect 2 Cameras to DVR DVR has 2 video input jacks to allow 2 cameras to connect to it. A simple press of a button tells the DVR which camera to view and record. This DVR will only view and/or record 1 camera at a time. Motion Detection Recording Don't waste time viewing hours and hours of footage. Every recorded clip is motion detection activated and timedate stamped. This way you know exactly when the video clip took place. SD Card Storage For Maximum Portability All video is recorded to SD card (8Gb SD card included). The unit can accommodate up to a 32Gb SD card. Specifications 2 Channel Mobile DVR 1 Video Output Record from 1 camera at a time Recording Resolution: 640 x 480 Recording Framerate: 15fps Motion Sensitivity Adjustable: Low, Medium, High Video Masking

Suppliers

Company
Product
Description
Supplier Links
Portable 2 Channel DVR Fully Mobile Connect 2 cameras to a portable mobile DVR and record video clips to an SD card. Small size, 12V DC operation, and low power consumption make this DVR extremely versatile and able to be used in countless scenarios. Motion detection recording. Connect 2 Cameras to DVR DVR has 2 video input jacks to allow 2 cameras to connect to it. A simple press of a button tells the DVR which camera to view and record. This DVR will only view and/or record 1 camera at a time. Motion Detection Recording Don't waste time viewing hours and hours of footage. Every recorded clip is motion detection activated and timedate stamped. This way you know exactly when the video clip took place. SD Card Storage For Maximum Portability All video is recorded to SD card (8Gb SD card included). The unit can accommodate up to a 32Gb SD card. Specifications 2 Channel Mobile DVR 1 Video Output Record from 1 camera at a time Recording Resolution: 640 x 480 Recording Framerate: 15fps Motion Sensitivity Adjustable: Low, Medium, High Video Masking

Portable 2 Channel DVR Fully Mobile

Connect 2 cameras to a portable mobile DVR and record video clips to an SD card. Small size, 12V DC operation, and low power consumption make this DVR extremely versatile and able to be used in countless scenarios. Motion detection recording.

Connect 2 Cameras to DVR

DVR has 2 video input jacks to allow 2 cameras to connect to it. A simple press of a button tells the DVR which camera to view and record. This DVR will only view and/or record 1 camera at a time.

Motion Detection Recording

Don't waste time viewing hours and hours of footage. Every recorded clip is motion detection activated and timedate stamped. This way you know exactly when the video clip took place.

SD Card Storage For Maximum Portability

All video is recorded to SD card (8Gb SD card included). The unit can accommodate up to a 32Gb SD card.

Specifications

  • 2 Channel Mobile DVR
  • 1 Video Output
  • Record from 1 camera at a time
  • Recording Resolution: 640 x 480
  • Recording Framerate: 15fps
  • Motion Sensitivity Adjustable: Low, Medium, High
  • Video Masking
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Digital Video Recorders
Product Number Mobile 2 Channel DVR
Unlock Full Specs
to access all available technical data

Similar Products

 - CE-RP1 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Image Color
Video Format NTSC
Features Alarms; Compression
View Details