Advance Security Products Mirror Camera

Description
Mirror Has Hidden Camera Inside of It This normal looking mirror is much more than a mirror. It is a hidden video camera. The camera is hidden behind the 2 way mirror glass enabling the camera to see perfectly while the mirror on the outside looks like a normal mirror. The mirror has power and video cable coming out the back of it to connect to your TV, monitor, or DVR. Works as Normal Mirror While there is a high quality surveillance camera behind the mirror, the front of mirror looks and acts just like you would expect a normal convex mirror to look. Ideal for Businesses People are very accustomed to seeing mirrors in businesses to see around corners or down aisles. Now you can have the convenience and safety of seeing into areas with a convex mirror with the added benefit of video surveillance. Features: 1/3'' Sony Super HAD CCD 420 lines resolution 3.6mm fixed lens Concave reflective mirror Specifications: Image Sensor: 1/3'' Sony Super HAD CCD Min Illumination: 0 lux Resolution: 420 lines S/N Ratio: 48db (AGC OFF) Gamma Correction: 0.45 White Balance: Auto BLC: Auto AGC: Auto Operating Temp: -10C to 50C Weight: 180g (0.4 lbs) Power Supply: DC 12V Package Includes Color Mirror Camera Mounting bracket AC power supply
Description
Mirror Has Hidden Camera Inside of It This normal looking mirror is much more than a mirror. It is a hidden video camera. The camera is hidden behind the 2 way mirror glass enabling the camera to see perfectly while the mirror on the outside looks like a normal mirror. The mirror has power and video cable coming out the back of it to connect to your TV, monitor, or DVR. Works as Normal Mirror While there is a high quality surveillance camera behind the mirror, the front of mirror looks and acts just like you would expect a normal convex mirror to look. Ideal for Businesses People are very accustomed to seeing mirrors in businesses to see around corners or down aisles. Now you can have the convenience and safety of seeing into areas with a convex mirror with the added benefit of video surveillance. Features: 1/3'' Sony Super HAD CCD 420 lines resolution 3.6mm fixed lens Concave reflective mirror Specifications: Image Sensor: 1/3'' Sony Super HAD CCD Min Illumination: 0 lux Resolution: 420 lines S/N Ratio: 48db (AGC OFF) Gamma Correction: 0.45 White Balance: Auto BLC: Auto AGC: Auto Operating Temp: -10C to 50C Weight: 180g (0.4 lbs) Power Supply: DC 12V Package Includes Color Mirror Camera Mounting bracket AC power supply

Suppliers

Company
Product
Description
Supplier Links
Mirror Has Hidden Camera Inside of It This normal looking mirror is much more than a mirror. It is a hidden video camera. The camera is hidden behind the 2 way mirror glass enabling the camera to see perfectly while the mirror on the outside looks like a normal mirror. The mirror has power and video cable coming out the back of it to connect to your TV, monitor, or DVR. Works as Normal Mirror While there is a high quality surveillance camera behind the mirror, the front of mirror looks and acts just like you would expect a normal convex mirror to look. Ideal for Businesses People are very accustomed to seeing mirrors in businesses to see around corners or down aisles. Now you can have the convenience and safety of seeing into areas with a convex mirror with the added benefit of video surveillance. Features: 1/3'' Sony Super HAD CCD 420 lines resolution 3.6mm fixed lens Concave reflective mirror Specifications: Image Sensor: 1/3'' Sony Super HAD CCD Min Illumination: 0 lux Resolution: 420 lines S/N Ratio: 48db (AGC OFF) Gamma Correction: 0.45 White Balance: Auto BLC: Auto AGC: Auto Operating Temp: -10C to 50C Weight: 180g (0.4 lbs) Power Supply: DC 12V Package Includes Color Mirror Camera Mounting bracket AC power supply

Mirror Has Hidden Camera Inside of It

This normal looking mirror is much more than a mirror. It is a hidden video camera. The camera is hidden behind the 2 way mirror glass enabling the camera to see perfectly while the mirror on the outside looks like a normal mirror. The mirror has power and video cable coming out the back of it to connect to your TV, monitor, or DVR.

Works as Normal Mirror

While there is a high quality surveillance camera behind the mirror, the front of mirror looks and acts just like you would expect a normal convex mirror to look.

Ideal for Businesses

People are very accustomed to seeing mirrors in businesses to see around corners or down aisles. Now you can have the convenience and safety of seeing into areas with a convex mirror with the added benefit of video surveillance.

Features:

  • 1/3'' Sony Super HAD CCD
  • 420 lines resolution
  • 3.6mm fixed lens
  • Concave reflective mirror

Specifications:

  • Image Sensor: 1/3'' Sony Super HAD CCD
  • Min Illumination: 0 lux
  • Resolution: 420 lines
  • S/N Ratio: 48db (AGC OFF)
  • Gamma Correction: 0.45
  • White Balance: Auto
  • BLC: Auto
  • AGC: Auto
  • Operating Temp: -10C to 50C
  • Weight: 180g (0.4 lbs)
  • Power Supply: DC 12V

Package Includes

  • Color Mirror Camera
  • Mounting bracket
  • AC power supply
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Mirror Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Digital Cameras - 360233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details