Advance Security Products Keyboard Joystick Controller

Description
PTZ Keyboard Joystick This Keyboard controller has the zoom feature built right into the joystick. You can pan, tilt and zoom all with one hand. This can also control 32 high speed domes simultaneously, provides focus and iris control, set preset cruise and pan/tilt and zoom joystick control functions etc. Easily set, call, and cruise through presets. The LCD control keyboard is both easy to use and is an ideal solution which will compliment any surveillance system. Easy To Use The joystick is extremely easy to setup and use. Setup time is less than one minute. The pan, tilt, and zoom feature are extremely intuitive and easy to use. The joystick knob allows you to move the camera as well as zoom in and out allowing for easy one hand operation. The buttons on the keypad also allow you to control the zoom as well as the presets and touring. The PTZ controller works with our 270X and our 370X Pan Tilt Zoom cameras. It will also work with any PTZ camera that uses the Pelco D protocol. Features: RS-485 port for CCTV system control. Pelco D only communication protocol 1200, 2400, 4800, 9600, Baud Rates Built-in Joystick and Keyboard to control PTZ functions. Zoom is built into Joystick knob Preset position and cruise control. Friendly user-interface. Control max. 32 high speed dome cameras simultaneously. 64 presets available. Support Zoom function Signal: NTSC Display: 3 bit LED display Weight: Approx. 2.8 lbs Operating Temperature: -5°F ~ 120°F Dimensions (W, D, H): 9.0in x 5.6in x 4.9in Power: DC-12V (power supply included)
Description
PTZ Keyboard Joystick This Keyboard controller has the zoom feature built right into the joystick. You can pan, tilt and zoom all with one hand. This can also control 32 high speed domes simultaneously, provides focus and iris control, set preset cruise and pan/tilt and zoom joystick control functions etc. Easily set, call, and cruise through presets. The LCD control keyboard is both easy to use and is an ideal solution which will compliment any surveillance system. Easy To Use The joystick is extremely easy to setup and use. Setup time is less than one minute. The pan, tilt, and zoom feature are extremely intuitive and easy to use. The joystick knob allows you to move the camera as well as zoom in and out allowing for easy one hand operation. The buttons on the keypad also allow you to control the zoom as well as the presets and touring. The PTZ controller works with our 270X and our 370X Pan Tilt Zoom cameras. It will also work with any PTZ camera that uses the Pelco D protocol. Features: RS-485 port for CCTV system control. Pelco D only communication protocol 1200, 2400, 4800, 9600, Baud Rates Built-in Joystick and Keyboard to control PTZ functions. Zoom is built into Joystick knob Preset position and cruise control. Friendly user-interface. Control max. 32 high speed dome cameras simultaneously. 64 presets available. Support Zoom function Signal: NTSC Display: 3 bit LED display Weight: Approx. 2.8 lbs Operating Temperature: -5°F ~ 120°F Dimensions (W, D, H): 9.0in x 5.6in x 4.9in Power: DC-12V (power supply included)

Suppliers

Company
Product
Description
Supplier Links
PTZ Keyboard Joystick This Keyboard controller has the zoom feature built right into the joystick. You can pan, tilt and zoom all with one hand. This can also control 32 high speed domes simultaneously, provides focus and iris control, set preset cruise and pan/tilt and zoom joystick control functions etc. Easily set, call, and cruise through presets. The LCD control keyboard is both easy to use and is an ideal solution which will compliment any surveillance system. Easy To Use The joystick is extremely easy to setup and use. Setup time is less than one minute. The pan, tilt, and zoom feature are extremely intuitive and easy to use. The joystick knob allows you to move the camera as well as zoom in and out allowing for easy one hand operation. The buttons on the keypad also allow you to control the zoom as well as the presets and touring. The PTZ controller works with our 270X and our 370X Pan Tilt Zoom cameras. It will also work with any PTZ camera that uses the Pelco D protocol. Features: RS-485 port for CCTV system control. Pelco D only communication protocol 1200, 2400, 4800, 9600, Baud Rates Built-in Joystick and Keyboard to control PTZ functions. Zoom is built into Joystick knob Preset position and cruise control. Friendly user-interface. Control max. 32 high speed dome cameras simultaneously. 64 presets available. Support Zoom function Signal: NTSC Display: 3 bit LED display Weight: Approx. 2.8 lbs Operating Temperature: -5°F ~ 120°F Dimensions (W, D, H): 9.0in x 5.6in x 4.9in Power: DC-12V (power supply included)

PTZ Keyboard Joystick

This Keyboard controller has the zoom feature built right into the joystick. You can pan, tilt and zoom all with one hand. This can also control 32 high speed domes simultaneously, provides focus and iris control, set preset cruise and pan/tilt and zoom joystick control functions etc. Easily set, call, and cruise through presets. The LCD control keyboard is both easy to use and is an ideal solution which will compliment any surveillance system.

Easy To Use

The joystick is extremely easy to setup and use. Setup time is less than one minute. The pan, tilt, and zoom feature are extremely intuitive and easy to use. The joystick knob allows you to move the camera as well as zoom in and out allowing for easy one hand operation. The buttons on the keypad also allow you to control the zoom as well as the presets and touring.

The PTZ controller works with our 270X and our 370X Pan Tilt Zoom cameras. It will also work with any PTZ camera that uses the Pelco D protocol.

Features:

  • RS-485 port for CCTV system control.
  • Pelco D only communication protocol
  • 1200, 2400, 4800, 9600, Baud Rates
  • Built-in Joystick and Keyboard to control PTZ functions.
  • Zoom is built into Joystick knob
  • Preset position and cruise control.
  • Friendly user-interface.
  • Control max. 32 high speed dome cameras simultaneously.
  • 64 presets available.
  • Support Zoom function
  • Signal: NTSC
  • Display: 3 bit LED display
  • Weight: Approx. 2.8 lbs
  • Operating Temperature: -5°F ~ 120°F
  • Dimensions (W, D, H): 9.0in x 5.6in x 4.9in
  • Power: DC-12V (power supply included)
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Universal Process Controllers
Product Number Keyboard Joystick Controller
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details