Advance Security Products Geovision 8 channel Windows DVRs

Description
Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 8 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from our other pages. View all cameras remotely at the same time. Operate all name brand PTZ cameras. Connect up to 16 cameras (depending on model). Motion Detection or scheduled recording. Record any number of your cameras simultaneously. Up to 480 FPS record and view, 16 Channel audio recording. H.264 Compression. State of The Art PC Powerhouse These licensed Windows 7 computers are not any kind of compact or pre-fabricated pc. These are custom built towers with high quality motherboards, video cards, and processors. These are built from the ground up strictly for Geovision DVR Cards with a 1 year warranty on any manufacturer related issue. Computer Specs: Windows 7 Dual Core 3.3Ghz Intel Pentium 4 Processor 2Gb Ram 1Tb hard drive 24X DVD-RW Keyboard Mouse Fully assembled and tested before shipping 1 year warranty Internet ready with LAN connection for remote viewing all Standard. Geovision Software Comes Pre-installed The software included gives you the ability to view from your computer, a network, and also remotely through the Internet. You can even burn the DVR video evidence onto a CD or DVD or Email it to the authorities. You can replay the remote video without the need of any "proprietary" software! Also, no multiple user license needed when using our DVRs! Feel free to share the remote access application amongst those that need access to the visual data. Access the video while on the road from your laptop or PDA! We make it just that easy! To calculate frame rate per camera simply divide total FPS by quantity of cameras. Keep in mind all of our Geovision DVRs and Geovision DVR cards have all the same features with the latest and newest certified software. The cost difference all lies in amount of cameras you can connect and how fast they will be able to record and view back. Software Features 640 X 480 recording and display resolution H.264 compression technology Motion detection, around the clock, and pre-schedule recording mode Alarm to E-mail (Jpeg or text message) Embedded PTZ control panel Control PTZ cameras remotely through internet View live and recorded footage remotely through the internet Built-in web server Digital watermark authentication Multi level passwords protection Full screen display Support dynamic IP address Video lost detection On screen video lost message <..
Description
Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 8 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from our other pages. View all cameras remotely at the same time. Operate all name brand PTZ cameras. Connect up to 16 cameras (depending on model). Motion Detection or scheduled recording. Record any number of your cameras simultaneously. Up to 480 FPS record and view, 16 Channel audio recording. H.264 Compression. State of The Art PC Powerhouse These licensed Windows 7 computers are not any kind of compact or pre-fabricated pc. These are custom built towers with high quality motherboards, video cards, and processors. These are built from the ground up strictly for Geovision DVR Cards with a 1 year warranty on any manufacturer related issue. Computer Specs: Windows 7 Dual Core 3.3Ghz Intel Pentium 4 Processor 2Gb Ram 1Tb hard drive 24X DVD-RW Keyboard Mouse Fully assembled and tested before shipping 1 year warranty Internet ready with LAN connection for remote viewing all Standard. Geovision Software Comes Pre-installed The software included gives you the ability to view from your computer, a network, and also remotely through the Internet. You can even burn the DVR video evidence onto a CD or DVD or Email it to the authorities. You can replay the remote video without the need of any "proprietary" software! Also, no multiple user license needed when using our DVRs! Feel free to share the remote access application amongst those that need access to the visual data. Access the video while on the road from your laptop or PDA! We make it just that easy! To calculate frame rate per camera simply divide total FPS by quantity of cameras. Keep in mind all of our Geovision DVRs and Geovision DVR cards have all the same features with the latest and newest certified software. The cost difference all lies in amount of cameras you can connect and how fast they will be able to record and view back. Software Features 640 X 480 recording and display resolution H.264 compression technology Motion detection, around the clock, and pre-schedule recording mode Alarm to E-mail (Jpeg or text message) Embedded PTZ control panel Control PTZ cameras remotely through internet View live and recorded footage remotely through the internet Built-in web server Digital watermark authentication Multi level passwords protection Full screen display Support dynamic IP address Video lost detection On screen video lost message <..

Suppliers

Company
Product
Description
Supplier Links
Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 8 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from our other pages. View all cameras remotely at the same time. Operate all name brand PTZ cameras. Connect up to 16 cameras (depending on model). Motion Detection or scheduled recording. Record any number of your cameras simultaneously. Up to 480 FPS record and view, 16 Channel audio recording. H.264 Compression. State of The Art PC Powerhouse These licensed Windows 7 computers are not any kind of compact or pre-fabricated pc. These are custom built towers with high quality motherboards, video cards, and processors. These are built from the ground up strictly for Geovision DVR Cards with a 1 year warranty on any manufacturer related issue. Computer Specs: Windows 7 Dual Core 3.3Ghz Intel Pentium 4 Processor 2Gb Ram 1Tb hard drive 24X DVD-RW Keyboard Mouse Fully assembled and tested before shipping 1 year warranty Internet ready with LAN connection for remote viewing all Standard. Geovision Software Comes Pre-installed The software included gives you the ability to view from your computer, a network, and also remotely through the Internet. You can even burn the DVR video evidence onto a CD or DVD or Email it to the authorities. You can replay the remote video without the need of any "proprietary" software! Also, no multiple user license needed when using our DVRs! Feel free to share the remote access application amongst those that need access to the visual data. Access the video while on the road from your laptop or PDA! We make it just that easy! To calculate frame rate per camera simply divide total FPS by quantity of cameras. Keep in mind all of our Geovision DVRs and Geovision DVR cards have all the same features with the latest and newest certified software. The cost difference all lies in amount of cameras you can connect and how fast they will be able to record and view back. Software Features 640 X 480 recording and display resolution H.264 compression technology Motion detection, around the clock, and pre-schedule recording mode Alarm to E-mail (Jpeg or text message) Embedded PTZ control panel Control PTZ cameras remotely through internet View live and recorded footage remotely through the internet Built-in web server Digital watermark authentication Multi level passwords protection Full screen display Support dynamic IP address Video lost detection On screen video lost message <..

Professional Windows 7 Geovision DVR 4 Channel

These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 8 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from our other pages. View all cameras remotely at the same time. Operate all name brand PTZ cameras. Connect up to 16 cameras (depending on model). Motion Detection or scheduled recording. Record any number of your cameras simultaneously. Up to 480 FPS record and view, 16 Channel audio recording. H.264 Compression.

State of The Art PC Powerhouse

These licensed Windows 7 computers are not any kind of compact or pre-fabricated pc. These are custom built towers with high quality motherboards, video cards, and processors. These are built from the ground up strictly for Geovision DVR Cards with a 1 year warranty on any manufacturer related issue.

Computer Specs:

  • Windows 7
  • Dual Core 3.3Ghz Intel Pentium 4 Processor
  • 2Gb Ram
  • 1Tb hard drive
  • 24X DVD-RW
  • Keyboard
  • Mouse
  • Fully assembled and tested before shipping
  • 1 year warranty
  • Internet ready with LAN connection for remote viewing all Standard.

Geovision Software Comes Pre-installed

The software included gives you the ability to view from your computer, a network, and also remotely through the Internet. You can even burn the DVR video evidence onto a CD or DVD or Email it to the authorities. You can replay the remote video without the need of any "proprietary" software! Also, no multiple user license needed when using our DVRs! Feel free to share the remote access application amongst those that need access to the visual data. Access the video while on the road from your laptop or PDA! We make it just that easy! To calculate frame rate per camera simply divide total FPS by quantity of cameras.

Keep in mind all of our Geovision DVRs and Geovision DVR cards have all the same features with the latest and newest certified software. The cost difference all lies in amount of cameras you can connect and how fast they will be able to record and view back.

Software Features

  • 640 X 480 recording and display resolution
  • H.264 compression technology
  • Motion detection, around the clock, and pre-schedule recording mode
  • Alarm to E-mail (Jpeg or text message)
  • Embedded PTZ control panel
  • Control PTZ cameras remotely through internet
  • View live and recorded footage remotely through the internet
  • Built-in web server
  • Digital watermark authentication
  • Multi level passwords protection
  • Full screen display
  • Support dynamic IP address
  • Video lost detection
  • On screen video lost message <..
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Digital Video Recorders
Product Number Geovision 8 channel Windows DVRs
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Recorder - DVR 10 - Det-Tronics
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output USB
View Details
Driver's Vision Enhancer Series - DVE10 - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details