Economy Color Board Camera
Ultra small easy to connect. Sharp, clear, color picture, infrared night time viewing. Used in many convenience stores and restaurants to watch cash registers and change machines. Excellent quality. Comes with plug & play connectors and AC adapter. Views great in the light or the dark. Easily transforms into a wireless camera with our wireless option available above. Please note that camera is not weatherproof and should only be used indoors.
Infrared LEDs
This camera has 6 infrared LEDs. They are 850nm which are the most common in the surveillance industry. The LEDs help you see great in the light or the dark. They have a 25 ft. viewing range.
Different Lenses Available
There are several different lenses available for this camera. The smaller the mm lens, the wider the view. The larger the mm lens, the more narrow the view. The 3.6m lens is suited for wide angle viewing, whereas the 25mm lens is suited for telephoto "zoomed in" applications. Use the following number for mm and FOV determination
3.6mm Lens @ 25ft away sees 25ft width
6mm Lens @ 25ft away sees 15ft width
8mm Lens @ 25ft away sees 11ft width
12mm Lens @ 25ft away sees 7ft width
16mm Lens @ 25ft away sees 5 1/2ft width
25mm Lens @ 25ft away sees 3 1/2ft width
These numbers are for viewing 25ft away. If you're viewing further away (like 50ft), you would simply double the width.
Installation and Recording
All of our board cameras are plug and play ready. This means there is already a short wire connected to the camera which simply plugs into the included power supply for power and your TV or VCR to view and/or record.
This camera can also operate from the included AC power supply or any of our battery packs if you are requiring short term surveillance without a wall outlet nearby for power.
Wireless Option
This camera can easily transform into a wireless covert camera by connecting it to a transmitter. The wireless option on this page includes the transmitter as well as the receiver. The transmitter also operates on 12 volts just like the camera, so you can power both from batteries if you must.
Specifications
1/4" Sharp CCD
1-1/2" tall X 1-3/4" wide.
Color Camera: 420 lines of resolution
6-850nm IR Light Emitting Diodes (LEDs)
12 VDC at 100ma
12 volts DC operation AC power supply included
ABS housing
Mounting Bracket
Different lenses available
Economy Color Board Camera
Ultra small easy to connect. Sharp, clear, color picture, infrared night time viewing. Used in many convenience stores and restaurants to watch cash registers and change machines. Excellent quality. Comes with plug & play connectors and AC adapter. Views great in the light or the dark. Easily transforms into a wireless camera with our wireless option available above. Please note that camera is not weatherproof and should only be used indoors.
Infrared LEDs
This camera has 6 infrared LEDs. They are 850nm which are the most common in the surveillance industry. The LEDs help you see great in the light or the dark. They have a 25 ft. viewing range.
Different Lenses Available
There are several different lenses available for this camera. The smaller the mm lens, the wider the view. The larger the mm lens, the more narrow the view. The 3.6m lens is suited for wide angle viewing, whereas the 25mm lens is suited for telephoto "zoomed in" applications.
Use the following number for mm and FOV determination
- 3.6mm Lens @ 25ft away sees 25ft width
- 6mm Lens @ 25ft away sees 15ft width
- 8mm Lens @ 25ft away sees 11ft width
- 12mm Lens @ 25ft away sees 7ft width
- 16mm Lens @ 25ft away sees 5 1/2ft width
- 25mm Lens @ 25ft away sees 3 1/2ft width
These numbers are for viewing 25ft away. If you're viewing further away (like 50ft), you would simply double the width.
Installation and Recording
All of our board cameras are plug and play ready. This means there is already a short wire connected to the camera which simply plugs into the included power supply for power and your TV or VCR to view and/or record.
This camera can also operate from the included AC power supply or any of our battery packs if you are requiring short term surveillance without a wall outlet nearby for power.
Wireless Option
This camera can easily transform into a wireless covert camera by connecting it to a transmitter. The wireless option on this page includes the transmitter as well as the receiver. The transmitter also operates on 12 volts just like the camera, so you can power both from batteries if you must.
Specifications
- 1/4" Sharp CCD
- 1-1/2" tall X 1-3/4" wide.
- Color Camera: 420 lines of resolution
- 6-850nm IR Light Emitting Diodes (LEDs)
- 12 VDC at 100ma
- 12 volts DC operation AC power supply included
- ABS housing
- Mounting Bracket
- Different lenses available