Cell Phone DVR Hidden Camera with Motion Detection Recording
Cellphone With Built-in Hidden Camera and Motion Activated Recording
This normal looking cellphone is in fact a hidden camera and DVR. Phone records color realtime video either manually or on motion detection. Recordings are stored to a MicroSD card (not included). Phone is powered by a lithium ion rechargeable battery (battery and charger included). Video clips are time-date stamped and can be played back on your computer using the included USB Cable.
Portable Motion Detection Recording
This camera can easily be set on a table, desk, or stand and record the room on motion detection. It records both video and audio. You can set it to record on motion detection or record manually. Either way, you get a crisp and clear color video. This unit runs on the included rechargeable battery so there are no wires.
Incredibly Discreet
The phone looks so normal that it won't even draw a second glance. The prevalence of cell phones in the world today make this the ideal hidden camera. You can turn the screen on or off at any time by the single press of a button. You can easily set it down and record. The ultra tiny camera is located at the bottom of phone. This means in order to record you simply lay it down flat as you would your own cell phone.
Specifications & Features
Color camera
Video records at 640x480 30fps
Pictures taken at 1280x960
Manually record
Motion detection record
Records video and audio
Powered by rechargeable battery (battery and charger included)
Dimensions: 4 1/4 x 1 3/4 x 1/2 inches
Battery life: 2 hours
Charging time: 2 hours
Recording Time: 1Gb Memory = 2 Hours Recording Capacity
Cell Phone DVR Hidden Camera with Motion Detection Recording
Cellphone With Built-in Hidden Camera and Motion Activated Recording
This normal looking cellphone is in fact a hidden camera and DVR. Phone records color realtime video either manually or on motion detection. Recordings are stored to a MicroSD card (not included). Phone is powered by a lithium ion rechargeable battery (battery and charger included). Video clips are time-date stamped and can be played back on your computer using the included USB Cable.
Portable Motion Detection Recording
This camera can easily be set on a table, desk, or stand and record the room on motion detection. It records both video and audio. You can set it to record on motion detection or record manually. Either way, you get a crisp and clear color video. This unit runs on the included rechargeable battery so there are no wires.
Incredibly Discreet
The phone looks so normal that it won't even draw a second glance. The prevalence of cell phones in the world today make this the ideal hidden camera. You can turn the screen on or off at any time by the single press of a button. You can easily set it down and record.
The ultra tiny camera is located at the bottom of phone. This means in order to record you simply lay it down flat as you would your own cell phone.
Specifications & Features
- Color camera
- Video records at 640x480 30fps
- Pictures taken at 1280x960
- Manually record
- Motion detection record
- Records video and audio
- Powered by rechargeable battery (battery and charger included)
- Dimensions: 4 1/4 x 1 3/4 x 1/2 inches
- Battery life: 2 hours
- Charging time: 2 hours
- Recording Time: 1Gb Memory = 2 Hours Recording Capacity