Advance Security Products Baseball Cap Camera

Description
Hidden Ballcap Camera With Nothing Else To Buy This ballcap camera is a 100% completely self contained hidden camera. Simply press a button on the included wireless remote control and the hat will start recording video and audio. The hat has a built-in camera, microphone, DVR, and battery. This means that everything for recording is concealed inside of the hat. There are no wires whatsoever coming out of it. All recorded video is crisp clear color and recorded in 720x480 and with audio. Note: There are two different styles available. Both have the exact same features, but they are different hats. Use the image area above to look at the 2 different styles. You can order each one individually using the Add to Cart buttons above. High Quality Video and Audio The hat has a great color camera and high quality microphone hidden inside of it. This provides great recordings. All recordings are have an extremely high resolution of 720x640. The DVR is built inside of the hat. There are NO external wires at all. Built-in Rechargeable Battery Inside of the hat also is a high power rechargeable battery. This battery will provide approximately 2 hours of recording time. It is charged either by connecting it to the included AC charger or connect it to your computer's USB port using the included cable. Works On or Off Your Head The hat can be worn and used in a body worn manner. The hat can also be taken off and set down to record. Set it on a table, desk, counter, or anywhere else for great high quality surveillance. Controlled Via The Included Wireless Remote Recordings are started and stopped using included wireless remote. This allows you to save your battery life for when you need it. The remote easily fits in a pocket and it used to start and stop recordings. The hat vibrates to tell you when it has started and stopped. Specs and Features Color camera Video and Audio Records at 720x480 @ 30fps Internal rechargeable battery (charger included) No external wires Included wireless remote starts and stops recordings for hat 2 hour battery life 4Gb built-in memory stores approximately 2 hours of video
Description
Hidden Ballcap Camera With Nothing Else To Buy This ballcap camera is a 100% completely self contained hidden camera. Simply press a button on the included wireless remote control and the hat will start recording video and audio. The hat has a built-in camera, microphone, DVR, and battery. This means that everything for recording is concealed inside of the hat. There are no wires whatsoever coming out of it. All recorded video is crisp clear color and recorded in 720x480 and with audio. Note: There are two different styles available. Both have the exact same features, but they are different hats. Use the image area above to look at the 2 different styles. You can order each one individually using the Add to Cart buttons above. High Quality Video and Audio The hat has a great color camera and high quality microphone hidden inside of it. This provides great recordings. All recordings are have an extremely high resolution of 720x640. The DVR is built inside of the hat. There are NO external wires at all. Built-in Rechargeable Battery Inside of the hat also is a high power rechargeable battery. This battery will provide approximately 2 hours of recording time. It is charged either by connecting it to the included AC charger or connect it to your computer's USB port using the included cable. Works On or Off Your Head The hat can be worn and used in a body worn manner. The hat can also be taken off and set down to record. Set it on a table, desk, counter, or anywhere else for great high quality surveillance. Controlled Via The Included Wireless Remote Recordings are started and stopped using included wireless remote. This allows you to save your battery life for when you need it. The remote easily fits in a pocket and it used to start and stop recordings. The hat vibrates to tell you when it has started and stopped. Specs and Features Color camera Video and Audio Records at 720x480 @ 30fps Internal rechargeable battery (charger included) No external wires Included wireless remote starts and stops recordings for hat 2 hour battery life 4Gb built-in memory stores approximately 2 hours of video

Suppliers

Company
Product
Description
Supplier Links
Hidden Ballcap Camera With Nothing Else To Buy This ballcap camera is a 100% completely self contained hidden camera. Simply press a button on the included wireless remote control and the hat will start recording video and audio. The hat has a built-in camera, microphone, DVR, and battery. This means that everything for recording is concealed inside of the hat. There are no wires whatsoever coming out of it. All recorded video is crisp clear color and recorded in 720x480 and with audio. Note: There are two different styles available. Both have the exact same features, but they are different hats. Use the image area above to look at the 2 different styles. You can order each one individually using the Add to Cart buttons above. High Quality Video and Audio The hat has a great color camera and high quality microphone hidden inside of it. This provides great recordings. All recordings are have an extremely high resolution of 720x640. The DVR is built inside of the hat. There are NO external wires at all. Built-in Rechargeable Battery Inside of the hat also is a high power rechargeable battery. This battery will provide approximately 2 hours of recording time. It is charged either by connecting it to the included AC charger or connect it to your computer's USB port using the included cable. Works On or Off Your Head The hat can be worn and used in a body worn manner. The hat can also be taken off and set down to record. Set it on a table, desk, counter, or anywhere else for great high quality surveillance. Controlled Via The Included Wireless Remote Recordings are started and stopped using included wireless remote. This allows you to save your battery life for when you need it. The remote easily fits in a pocket and it used to start and stop recordings. The hat vibrates to tell you when it has started and stopped. Specs and Features Color camera Video and Audio Records at 720x480 @ 30fps Internal rechargeable battery (charger included) No external wires Included wireless remote starts and stops recordings for hat 2 hour battery life 4Gb built-in memory stores approximately 2 hours of video

Hidden Ballcap Camera With Nothing Else To Buy

This ballcap camera is a 100% completely self contained hidden camera. Simply press a button on the included wireless remote control and the hat will start recording video and audio. The hat has a built-in camera, microphone, DVR, and battery. This means that everything for recording is concealed inside of the hat. There are no wires whatsoever coming out of it. All recorded video is crisp clear color and recorded in 720x480 and with audio.

Note: There are two different styles available. Both have the exact same features, but they are different hats. Use the image area above to look at the 2 different styles. You can order each one individually using the Add to Cart buttons above.

High Quality Video and Audio

The hat has a great color camera and high quality microphone hidden inside of it. This provides great recordings. All recordings are have an extremely high resolution of 720x640. The DVR is built inside of the hat. There are NO external wires at all.

Built-in Rechargeable Battery

Inside of the hat also is a high power rechargeable battery. This battery will provide approximately 2 hours of recording time. It is charged either by connecting it to the included AC charger or connect it to your computer's USB port using the included cable.

Works On or Off Your Head

The hat can be worn and used in a body worn manner. The hat can also be taken off and set down to record. Set it on a table, desk, counter, or anywhere else for great high quality surveillance.

Controlled Via The Included Wireless Remote

Recordings are started and stopped using included wireless remote. This allows you to save your battery life for when you need it. The remote easily fits in a pocket and it used to start and stop recordings. The hat vibrates to tell you when it has started and stopped.

Specs and Features

  • Color camera
  • Video and Audio
  • Records at 720x480 @ 30fps
  • Internal rechargeable battery (charger included)
  • No external wires
  • Included wireless remote starts and stops recordings for hat
  • 2 hour battery life
  • 4Gb built-in memory stores approximately 2 hours of video
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Baseball Cap Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details