High Resolution Color Bullet Camera
Our High Resolution Weatherproof Bullet Camera incorporates a 1/3" DSP Color CCD with 580 lines of resolution chip which produces true natural crisp, clear color reproduction. The camera includes a universal mount ensuring a user friendly installation. The camera is completely sealed in the manufacturing process to provide a condensation free weatherproof camera that can be used in the most severe weather conditions.
Different Lenses Available for Different Uses
This camera can be ordered with a number of different lenses. Some lenses are wide angle and some are more telephoto. The smaller the mm lens the wider the field of view. The larger the mm lens the more narrow the field of view. Use the chart on the right to see which lens is best for your application.
Works Great Indoors or Outdoors
The camera has an extremely low power consumption and wide working tolerance to provide assurance against overheating and damage due to fluctuating AC power. This High Resolution Weatherproof Bullet Camera is perfect for indoor or outdoor monitoring applications. This camera is not infrared compatible or infrared sensitive. If you need a camera that can see in the dark, then you must use an infrared camera with LEDs. Click here for our IR LED cameras.
Basic Package includes: Weatherproof color CCD bullet camera, mounting Bracket and 12V Regulated Power Supply.
Viewing or Recording Your Video
This camera can be used in either a hard-wired or wireless fashion
Hard-wired: There is a cable coming out the camera. This cable will connect to one of our power/video cables listed above. The other end of the cable will then connect to your TV, VCR, or DVR. This solution does NOT require local power. You can power it from the same end as the TV, VCR, or DVR.
Wireless: The video cable coming out of the camera would connect to the transmitter of the Wireless Upgrade found above. The transmitter must plug in for power. Then the receiver from the Wireless Upgrade will connect to your TV, VCR, or DVR. You must purchase the wireless upgrade for this camera to work wirelessly.
Click here for sample pictures.
Product Features & Specifications:
SONY EX-View Color 1/3" Super HAD CCD
580 line resolution
0.01 Low Lux rating
Auto Gain Control, Auto White Balance
IP 67 waterproof rated
Not infrared compatible
Wide dynamic working power tolerance
Built-in surge voltage input protection
High Resolution Color Bullet Camera
Our High Resolution Weatherproof Bullet Camera incorporates a 1/3" DSP Color CCD with 580 lines of resolution chip which produces true natural crisp, clear color reproduction. The camera includes a universal mount ensuring a user friendly installation. The camera is completely sealed in the manufacturing process to provide a condensation free weatherproof camera that can be used in the most severe weather conditions.
Different Lenses Available for Different Uses
This camera can be ordered with a number of different lenses. Some lenses are wide angle and some are more telephoto. The smaller the mm lens the wider the field of view. The larger the mm lens the more narrow the field of view.
Use the chart on the right to see which lens is best for your application.
Works Great Indoors or Outdoors
The camera has an extremely low power consumption and wide working tolerance to provide assurance against overheating and damage due to fluctuating AC power. This High Resolution Weatherproof Bullet Camera is perfect for indoor or outdoor monitoring applications. This camera is not infrared compatible or infrared sensitive. If you need a camera that can see in the dark, then you must use an infrared camera with LEDs. Click here for our IR LED cameras.
Basic Package includes: Weatherproof color CCD bullet camera, mounting Bracket and 12V Regulated Power Supply.
Viewing or Recording Your Video
This camera can be used in either a hard-wired or wireless fashion
- Hard-wired: There is a cable coming out the camera. This cable will connect to one of our power/video cables listed above. The other end of the cable will then connect to your TV, VCR, or DVR. This solution does NOT require local power. You can power it from the same end as the TV, VCR, or DVR.
- Wireless: The video cable coming out of the camera would connect to the transmitter of the Wireless Upgrade found above. The transmitter must plug in for power. Then the receiver from the Wireless Upgrade will connect to your TV, VCR, or DVR. You must purchase the wireless upgrade for this camera to work wirelessly.
Click here for sample pictures.
Product Features & Specifications:
- SONY EX-View Color 1/3" Super HAD CCD
- 580 line resolution
- 0.01 Low Lux rating
- Auto Gain Control, Auto White Balance
- IP 67 waterproof rated
- Not infrared compatible
- Wide dynamic working power tolerance
- Built-in surge voltage input protection</U..