Advance Security Products 4 Camera Deluxe Package

Description
4 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is for you. This package will give you 4 quality color outdoor cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The 4 included 100ft cables will run between the cameras and the included 4 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with D1 H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to. This package comes with 4 ea. SSC-1039WCHR36 Color Outdoor Infrared Camera 4 ea. CA-100 100ft Power Video Cables 1 ea. DVR-304DLR H.264 Real Time Internet Ready Networkable DVR Complete and Easy Setup All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV or a computer monitor for viewing and playback. The DVR is also ready to connect to your home/office network for viewing as well as viewing through the Internet on your Windows or MAC computer. Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Refer to the chart on the right for mm lense help. Advanced DVR Functionality - D1 H.264 and Networkable The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about the DVR by clicking here. View your recordings over the internet. DVR records at 704x480 for every cha..
Description
4 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is for you. This package will give you 4 quality color outdoor cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The 4 included 100ft cables will run between the cameras and the included 4 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with D1 H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to. This package comes with 4 ea. SSC-1039WCHR36 Color Outdoor Infrared Camera 4 ea. CA-100 100ft Power Video Cables 1 ea. DVR-304DLR H.264 Real Time Internet Ready Networkable DVR Complete and Easy Setup All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV or a computer monitor for viewing and playback. The DVR is also ready to connect to your home/office network for viewing as well as viewing through the Internet on your Windows or MAC computer. Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Refer to the chart on the right for mm lense help. Advanced DVR Functionality - D1 H.264 and Networkable The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about the DVR by clicking here. View your recordings over the internet. DVR records at 704x480 for every cha..

Suppliers

Company
Product
Description
Supplier Links
4 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is for you. This package will give you 4 quality color outdoor cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The 4 included 100ft cables will run between the cameras and the included 4 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with D1 H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to. This package comes with 4 ea. SSC-1039WCHR36 Color Outdoor Infrared Camera 4 ea. CA-100 100ft Power Video Cables 1 ea. DVR-304DLR H.264 Real Time Internet Ready Networkable DVR Complete and Easy Setup All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV or a computer monitor for viewing and playback. The DVR is also ready to connect to your home/office network for viewing as well as viewing through the Internet on your Windows or MAC computer. Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Refer to the chart on the right for mm lense help. Advanced DVR Functionality - D1 H.264 and Networkable The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about the DVR by clicking here. View your recordings over the internet. DVR records at 704x480 for every cha..

4 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet

Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is for you. This package will give you 4 quality color outdoor cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The 4 included 100ft cables will run between the cameras and the included 4 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with D1 H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to.

This package comes with

  • 4 ea. SSC-1039WCHR36 Color Outdoor Infrared Camera
  • 4 ea. CA-100 100ft Power Video Cables
  • 1 ea. DVR-304DLR H.264 Real Time Internet Ready Networkable DVR

Complete and Easy Setup

All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV or a computer monitor for viewing and playback. The DVR is also ready to connect to your home/office network for viewing as well as viewing through the Internet on your Windows or MAC computer.

Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use

The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Refer to the chart on the right for mm lense help.

Advanced DVR Functionality - D1 H.264 and Networkable

The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about the DVR by clicking here. View your recordings over the internet. DVR records at 704x480 for every cha..

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number 4 Camera Deluxe Package
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 291746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details