16 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Connection
Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is for you. This package will give you 16 quality color outdoor cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The 16 included 100 ft cables will run between the cameras and the included 16 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to.
This package comes with
16 ea. SSC-1039WCHR36 Infrared Weatherproof Color Cameras
16 ea. CA-100 100 ft Power Video Cables
1 ea. DVR-316XLR H.264 Real Time Internet Ready Networkable DVR
Complete and Easy Setup
All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV or a computer monitor for viewing and playback. The DVR is also ready to connect to your home/office network for viewing as well as viewing through the Internet on your Windows or MAC computer.
Color Infrared Cameras Weatherproof and Ready for Indoor or Outdoor Use
The 16 included SSC-1039WCHR36 color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use.
16 Channel DVR with Motion Detection Recording and Internet Viewing
The DVR-316XLR included in this package take care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. It also has built-in internet viewing which allows you to view both live footage and recorded footage remotely through any computer on the internet.
We Pass on The Savings
Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up to $2452. When purchased together in this package you will save 23% or $566. Furthermore, all of our packages contain the same hi..
16 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Connection
Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is for you. This package will give you 16 quality color outdoor cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The 16 included 100 ft cables will run between the cameras and the included 16 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to.
This package comes with
- 16 ea. SSC-1039WCHR36 Infrared Weatherproof Color Cameras
- 16 ea. CA-100 100 ft Power Video Cables
- 1 ea. DVR-316XLR H.264 Real Time Internet Ready Networkable DVR
Complete and Easy Setup
All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV or a computer monitor for viewing and playback. The DVR is also ready to connect to your home/office network for viewing as well as viewing through the Internet on your Windows or MAC computer.
Color Infrared Cameras Weatherproof and Ready for Indoor or Outdoor Use
The 16 included SSC-1039WCHR36 color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use.
16 Channel DVR with Motion Detection Recording and Internet Viewing
The DVR-316XLR included in this package take care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. It also has built-in internet viewing which allows you to view both live footage and recorded footage remotely through any computer on the internet.
We Pass on The Savings
Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up to $2452. When purchased together in this package you will save 23% or $566.
Furthermore, all of our packages contain the same hi..