The ZMDLT150059 is a foot pump lift table designed for infrequent raising, lowering, and transporting loads up to 1500 lbs. It has a platform size of 24 in. x 48 in., a lowered height of 18 in., and a raised height of 59 in. with 41 in. of travel. The unit weighs 410 lbs. and features six-inch casters with rear locking brakes, a push handle for maneuverability, and requires 35 foot pump strokes to reach max height. The handle is positioned at 39.25 in. and the overall length is 52 in. It is certified to ISO 9001:2015.
The Advantage series is an Allied line of value minded lift tables. This line includes a number of lifts that are perfect for the infrequent raising, lowering, or moving of product. This line includes a number of foot pump tables to choose from.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | ZMDLT150059 |
| Product Name | Foot Pump Table |
| Tires | Solid |
| Capacity | 1500 lbs (680 kg) |
| Lift Travel | 41 inch (1041 mm) |
| Width | 24 inch (610 mm) |