Advance Lifts, Inc. Super Duty Single Scissor Lift Table SD-15712

Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-15712 is a Super Duty single scissor lift table with a 15,000 lb capacity and a 7 x 12 ft platform, designed for handling heavy rolling loads. It has a lowered height of 16.5 in, a raised height of 74.5 in, and a travel distance of 58 in. The unit is powered by a 5 HP external motor and raises in approximately 41 seconds. It includes UL-listed control panels, machine-grade cylinders, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish. The lift conforms to all applicable ANSI codes and is certified to ISO 9001:2015. The shipping weight is 5,980 lbs.

Datasheet Summary
Powered by GS/AI

The SD-15712 is a Super Duty single scissor lift table with a 15,000 lb capacity and a 7 x 12 ft platform, designed for handling heavy rolling loads. It has a lowered height of 16.5 in, a raised height of 74.5 in, and a travel distance of 58 in. The unit is powered by a 5 HP external motor and raises in approximately 41 seconds. It includes UL-listed control panels, machine-grade cylinders, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish. The lift conforms to all applicable ANSI codes and is certified to ISO 9001:2015. The shipping weight is 5,980 lbs.

Suppliers

Company
Product
Description
Supplier Links
Super Duty Single Scissor Lift Table - SD-15712 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Super Duty Single Scissor Lift Table
SD-15712
Super Duty Single Scissor Lift Table SD-15712
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.

Features:

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number SD-15712
Product Name Super Duty Single Scissor Lift Table
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PEW-6048 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Wide Lift Table - PVDW-9634 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 34 inch (864 mm)
Width 96 to 120 inch (2438 to 3048 mm)
View Details
Double Long Lift Table - PEDL-5060 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Air Spring Actuated Lift Table - ATVW-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details