Advance Lifts, Inc. Super Duty Single Scissor Lift Table SD-15710

Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-15710 is a 15,000 lb capacity Super Duty single scissor lift table with a 7 x 10 ft platform, designed for heavy rolling loads. It has a lowered height of 16.5 in and a raised height of 74.5 in, with a travel distance of 58 in and an approximate raise time of 41 seconds. The unit features a 5 HP external motor, double wire braid pressure hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating, conforms to applicable ANSI codes, and meets ISO 9001:2015 standards. The shipping weight is 5,700 lbs.

Datasheet Summary
Powered by GS/AI

The SD-15710 is a 15,000 lb capacity Super Duty single scissor lift table with a 7 x 10 ft platform, designed for heavy rolling loads. It has a lowered height of 16.5 in and a raised height of 74.5 in, with a travel distance of 58 in and an approximate raise time of 41 seconds. The unit features a 5 HP external motor, double wire braid pressure hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating, conforms to applicable ANSI codes, and meets ISO 9001:2015 standards. The shipping weight is 5,700 lbs.

Suppliers

Company
Product
Description
Supplier Links
Super Duty Single Scissor Lift Table - SD-15710 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Super Duty Single Scissor Lift Table
SD-15710
Super Duty Single Scissor Lift Table SD-15710
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.

Features:

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number SD-15710
Product Name Super Duty Single Scissor Lift Table
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATEWDW-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-12846 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 46 inch (1168 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Recessed Dock Lift - 3260 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Lift Table - PEWVDL-12060 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details