The Model 3260 recessed dock lift is a hydraulic platform designed for dock-to-ground access, capable of lifting up to 8,000 lbs maximum with a 6,500 lbs maximum lifting capacity. It features a 96" wide by 96" long safety tread deck, a 12" lowered height, and a 58" travel stroke. The unit is powered by a 5 HP, 230V, 60 Hz, 3-phase motor and includes removable steel guardrails, safety chains, and bevel toe guards compliant with ANSI MH 29.1. The power unit measures 26" wide, 22" long, and 21" high, with an approximate shipping weight of 3,400 lbs. The platform is designed for recessed installation with concrete embedment requirements specified by the installer.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | Advance Lifts, Inc. | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | 3260 | 3260 |
| Product Name | Recessed Dock Lift | Recessed Dock Lifts |
| Features | Handrails or Safety Rails | |
| Capacity | 8000 lbs (3628 kg) | 8000 lbs (3628 kg) |
| Lift Travel | 58 inch (1473 mm) | |
| Width | 96 inch (2438 mm) | 96 inch (2438 mm) |