ADI Electronics, Inc. Connectors, Interconnects - D-Sub Connectors M24308/2-7Z

Description
Win Source Part Number: 1230102-M24308/2-7Z Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bag Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: ADI Electronics Other Names: 2899-M24308/2-7Z Base Product Number: M24308/2 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1230102-M24308/2-7Z Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bag Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: ADI Electronics Other Names: 2899-M24308/2-7Z Base Product Number: M24308/2 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1230102-M24308/2-7Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1230102-M24308/2-7Z
Connectors, Interconnects - D-Sub Connectors 1230102-M24308/2-7Z
Win Source Part Number: 1230102-M24308/2-7Z Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bag Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: ADI Electronics Other Names: 2899-M24308/2-7Z Base Product Number: M24308/2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1230102-M24308/2-7Z
Category: Connectors, Interconnects>D-Sub Connectors
Series: *
Package: Bag
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: ADI Electronics
Other Names: 2899-M24308/2-7Z
Base Product Number: M24308/2
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1230102-M24308/2-7Z
Product Name Connectors, Interconnects - D-Sub Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details