BLUETOOTH MODULE, ARF32, 2.48GHZ, 921.6KBPS, DATA; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:2.85V; Supply Voltage Max:3.6V; Signal Range Max:20m; Data Rate:723Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-85dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 34R2920 |
| Product Name | Bluetooth Module, Arf32, 2.48Ghz, 921.6Kbps, Data; Bluetooth Version Adeunis |