Adesto Technologies Corporation, Inc. Interface - Interface - Telecom - SM2400A-MQEQ-Y SM2400A-MQEQ-Y

Description
Manufacturer: Adesto Technologies Win Source Part Number: 934063-SM2400A-MQEQ- Y Operating Temperature Range: -40°C ~ 105°C Features: Telecom IC Transceiver 64-QFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SM2400 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 934063-SM2400A-MQEQ- Y Operating Temperature Range: -40°C ~ 105°C Features: Telecom IC Transceiver 64-QFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SM2400 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SM2400A-MQEQ-Y - 934063-SM2400A-MQEQ-Y - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SM2400A-MQEQ-Y
934063-SM2400A-MQEQ-Y
Interface - Interface - Telecom - SM2400A-MQEQ-Y 934063-SM2400A-MQEQ-Y
Manufacturer: Adesto Technologies Win Source Part Number: 934063-SM2400A-MQEQ- Y Operating Temperature Range: -40°C ~ 105°C Features: Telecom IC Transceiver 64-QFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SM2400 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Adesto Technologies
Win Source Part Number: 934063-SM2400A-MQEQ-Y
Operating Temperature Range: -40°C ~ 105°C
Features: Telecom IC Transceiver 64-QFP
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SM2400
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Telecom - SM2400A-MQEQ-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 64-QFP

Telecom IC Transceiver 64-QFP

Buy Now Datasheet
Telecom - SM2400A-MQEQ-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 64-QFP

Telecom IC Transceiver 64-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 934063-SM2400A-MQEQ-Y SM2400A-MQEQ-Y
Product Name Interface - Interface - Telecom - SM2400A-MQEQ-Y Telecom
Device Type Transceiver
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type QFP; 64-QFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899169P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Unbuffered inverter - 74AHC1GU04GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Package Type SOT753
View Details
2 suppliers
Interface - Interface - Controllers - ADM6996A1T3 - 767948-ADM6996A1T3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers