Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1593V SLG5NT1593V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934024-SLG5NT1593V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFDFN Mounting: Surface Mount Supply Voltage: 1.5V ~ 5.5V Family Name: SLG5NT1593 Categories: Integrated Circuits (ICs) Case / Package: 4-STDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1120-2, 1827-1120-1, SLG5NT1593VTR, 1827-1120-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934024-SLG5NT1593V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFDFN Mounting: Surface Mount Supply Voltage: 1.5V ~ 5.5V Family Name: SLG5NT1593 Categories: Integrated Circuits (ICs) Case / Package: 4-STDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1120-2, 1827-1120-1, SLG5NT1593VTR, 1827-1120-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1593V
SLG5NT1593V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1593V SLG5NT1593V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934024-SLG5NT1593V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFDFN Mounting: Surface Mount Supply Voltage: 1.5V ~ 5.5V Family Name: SLG5NT1593 Categories: Integrated Circuits (ICs) Case / Package: 4-STDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1120-2, 1827-1120-1, SLG5NT1593VTR, 1827-1120-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934024-SLG5NT1593V
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 4-UFDFN
Mounting: Surface Mount
Supply Voltage: 1.5V ~ 5.5V
Family Name: SLG5NT1593
Categories: Integrated Circuits (ICs)
Case / Package: 4-STDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1120-2, 1827-1120-1, SLG5NT1593VTR, 1827-1120-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG5NT1593V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1593V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details