Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1437V SLG5NT1437V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895368-SLG5NT1437V Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-PowerWFDFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG5NT1437 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1109-6, 1827-1109-1, 1827-1109-2, SLG5NT1437VTR
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895368-SLG5NT1437V Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-PowerWFDFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG5NT1437 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1109-6, 1827-1109-1, 1827-1109-2, SLG5NT1437VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1437V
SLG5NT1437V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1437V SLG5NT1437V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895368-SLG5NT1437V Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-PowerWFDFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG5NT1437 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1109-6, 1827-1109-1, 1827-1109-2, SLG5NT1437VTR

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895368-SLG5NT1437V
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-PowerWFDFN
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Family Name: SLG5NT1437
Categories: Integrated Circuits (ICs)
Case / Package: 8-FC-TDFN (1.5x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1109-6, 1827-1109-1, 1827-1109-2, SLG5NT1437VTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG5NT1437V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1437V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details