Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M301V SLG59M301V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 845675-SLG59M301V Features: Power Switch/Driver Package: Reel - TR Family Name: SLG59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1102-1, SLG59M301VTR, 1827-1102-6, 1827-1102-2
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 845675-SLG59M301V Features: Power Switch/Driver Package: Reel - TR Family Name: SLG59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1102-1, SLG59M301VTR, 1827-1102-6, 1827-1102-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M301V
SLG59M301V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M301V SLG59M301V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 845675-SLG59M301V Features: Power Switch/Driver Package: Reel - TR Family Name: SLG59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1102-1, SLG59M301VTR, 1827-1102-6, 1827-1102-2

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 845675-SLG59M301V
Features: Power Switch/Driver
Package: Reel - TR
Family Name: SLG59
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1102-1, SLG59M301VTR, 1827-1102-6, 1827-1102-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG59M301V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M301V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details