Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1558V SLG59M1558V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 850417-SLG59M1558V Features: Power Switch/Driver Package: Reel - TR Family Name: SLG59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1077-6, SLG59M1558VTR, 1827-1077-2, 1827-1077-1
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 850417-SLG59M1558V Features: Power Switch/Driver Package: Reel - TR Family Name: SLG59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1077-6, SLG59M1558VTR, 1827-1077-2, 1827-1077-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1558V
SLG59M1558V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1558V SLG59M1558V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 850417-SLG59M1558V Features: Power Switch/Driver Package: Reel - TR Family Name: SLG59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1077-6, SLG59M1558VTR, 1827-1077-2, 1827-1077-1

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 850417-SLG59M1558V
Features: Power Switch/Driver
Package: Reel - TR
Family Name: SLG59
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1077-6, SLG59M1558VTR, 1827-1077-2, 1827-1077-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG59M1558V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1558V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703389 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details