Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1440V SLG59M1440V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934008-SLG59M1440V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFDFN Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 4-STDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1058-2, 1827-1058-6, SLG59M1440VTR, 1827-1058-1
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934008-SLG59M1440V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFDFN Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 4-STDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1058-2, 1827-1058-6, SLG59M1440VTR, 1827-1058-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1440V
SLG59M1440V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1440V SLG59M1440V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934008-SLG59M1440V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFDFN Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 4-STDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1058-2, 1827-1058-6, SLG59M1440VTR, 1827-1058-1

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934008-SLG59M1440V
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 4-UFDFN
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Family Name: SLG59
Categories: Integrated Circuits (ICs)
Case / Package: 4-STDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1058-2, 1827-1058-6, SLG59M1440VTR, 1827-1058-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG59M1440V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1440V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details