Adesto Technologies Corporation, Inc. Interface - Interface - Analog Switches - Special Purpose - SLG55596AV SLG55596AV

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934007-SLG55596AV Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 8-TDFN (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG55596 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1000-1, 1827-1000-2, SLG55596AVTR, 1827-1000-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934007-SLG55596AV Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 8-TDFN (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG55596 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1000-1, 1827-1000-2, SLG55596AVTR, 1827-1000-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SLG55596AV - 934007-SLG55596AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SLG55596AV
934007-SLG55596AV
Interface - Interface - Analog Switches - Special Purpose - SLG55596AV 934007-SLG55596AV
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934007-SLG55596AV Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 8-TDFN (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG55596 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1000-1, 1827-1000-2, SLG55596AVTR, 1827-1000-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934007-SLG55596AV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 8-TDFN (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SLG55596
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1000-1, 1827-1000-2, SLG55596AVTR, 1827-1000-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 934007-SLG55596AV
Product Name Interface - Interface - Analog Switches - Special Purpose - SLG55596AV
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - CIC751EOM16TBBKXUMA1 - 1057264-CIC751EOM16TBBKXUMA1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details