Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 933111-SC14WAMDECT SF01T
Operating Temperature Range: -40°C ~ 85°C
Features: General ISM > 1GHz - Transceiver Module 1.9GHz Integrated, Chip Surface Mount
Package: 88-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: SC14
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: SC14WAMDECT SF01, 1564-1026
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 933111-SC14WAMDECT SF01T |
| Product Name | RF Transceiver Modules - SC14WAMDECT SF01T |
| Device Type | Rec-Trans |