Adesto Technologies Corporation, Inc. Memory - RAM - RM24C512C-LMAI-T RM24C512C-LMAI-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 932253-RM24C512C-LMA I-T Series: Mavriq™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CBRAM Memory IC 512kb (128B Page Size) I²C 1 MHz 8-UDFN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C512 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1214-6, 1265-1214-1, -RM24C512C-LMAI-T, 1265-1214-2
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 932253-RM24C512C-LMA I-T Series: Mavriq™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CBRAM Memory IC 512kb (128B Page Size) I²C 1 MHz 8-UDFN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C512 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1214-6, 1265-1214-1, -RM24C512C-LMAI-T, 1265-1214-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - RM24C512C-LMAI-T - 932253-RM24C512C-LMAI-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - RM24C512C-LMAI-T
932253-RM24C512C-LMAI-T
Memory - RAM - RM24C512C-LMAI-T 932253-RM24C512C-LMAI-T
Manufacturer: Adesto Technologies Win Source Part Number: 932253-RM24C512C-LMA I-T Series: Mavriq™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CBRAM Memory IC 512kb (128B Page Size) I²C 1 MHz 8-UDFN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C512 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1214-6, 1265-1214-1, -RM24C512C-LMAI-T, 1265-1214-2

Manufacturer: Adesto Technologies
Win Source Part Number: 932253-RM24C512C-LMAI-T
Series: Mavriq™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CBRAM Memory IC 512kb (128B Page Size) I²C 1 MHz 8-UDFN (2x3)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RM24C512
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1214-6, 1265-1214-1, -RM24C512C-LMAI-T, 1265-1214-2

Buy Now Datasheet
Memory - RM24C512C-LMAI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 512Kbit I²C 1 MHz 8-UDFN (2x3)

CBRAM Memory IC 512Kbit I²C 1 MHz 8-UDFN (2x3)

Buy Now
Memory - RM24C512C-LMAI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 512Kbit I²C 1 MHz 8-UDFN (2x3)

CBRAM Memory IC 512Kbit I²C 1 MHz 8-UDFN (2x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 932253-RM24C512C-LMAI-T RM24C512C-LMAI-T
Product Name Memory - RAM - RM24C512C-LMAI-T Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 323017-032W 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details