Adesto Technologies Corporation, Inc. Memory - RAM - RM24C32C-BSNC-B RM24C32C-BSNC-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 932251-RM24C32C-BSNC -B Series: Mavriq™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: CBRAM Memory IC 32kb (32B Page Size) I²C 750 kHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 932251-RM24C32C-BSNC -B Series: Mavriq™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: CBRAM Memory IC 32kb (32B Page Size) I²C 750 kHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - RM24C32C-BSNC-B - 932251-RM24C32C-BSNC-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - RM24C32C-BSNC-B
932251-RM24C32C-BSNC-B
Memory - RAM - RM24C32C-BSNC-B 932251-RM24C32C-BSNC-B
Manufacturer: Adesto Technologies Win Source Part Number: 932251-RM24C32C-BSNC -B Series: Mavriq™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: CBRAM Memory IC 32kb (32B Page Size) I²C 750 kHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: RM24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Adesto Technologies
Win Source Part Number: 932251-RM24C32C-BSNC-B
Series: Mavriq™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CBRAM Memory IC 32kb (32B Page Size) I²C 750 kHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RM24C32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - RM24C32C-BSNC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

Buy Now Datasheet
Memory - RM24C32C-BSNC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

CBRAM Memory IC 32Kbit I²C 750 kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 932251-RM24C32C-BSNC-B RM24C32C-BSNC-B
Product Name Memory - RAM - RM24C32C-BSNC-B Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details