Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 848592-IW7027-00-TQ2
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: IW7027
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 848592-IW7027-00-TQ2E-1 |
| Product Name | PMIC - PMIC - LED Drivers - IW7027-00-TQ2E-1 |
| Form Factor | Intgrated Circuit (IC) |