Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922202-IW3662-01-QFN
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming - 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IW3662
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 922202-IW3662-01-QFN5 |
| Product Name | PMIC - PMIC - LED Drivers - IW3662-01-QFN5 |
| Form Factor | Intgrated Circuit (IC) |