Adesto Technologies Corporation, Inc. PMIC - PMIC - LED Drivers - IW3637-31 IW3637-31

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922201-IW3637-31 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922201-IW3637-31 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3637-31 - 922201-IW3637-31 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3637-31
922201-IW3637-31
PMIC - PMIC - LED Drivers - IW3637-31 922201-IW3637-31
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922201-IW3637-31 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922201-IW3637-31
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 922201-IW3637-31
Product Name PMIC - PMIC - LED Drivers - IW3637-31
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3503ITL-44 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LED Drivers - 1861915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details