Adesto Technologies Corporation, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - IW1796-10 IW1796-10

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922195-IW1796-10 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Secondary Side SR Topology - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 45V Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922195-IW1796-10 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Secondary Side SR Topology - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 45V Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1796-10 - 922195-IW1796-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1796-10
922195-IW1796-10
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1796-10 922195-IW1796-10
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922195-IW1796-10 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Secondary Side SR Topology - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 45V Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922195-IW1796-10
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Secondary Side SR Topology - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 45V
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 922195-IW1796-10
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1796-10
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JZ - 279366-ICE3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details