Adesto Technologies Corporation, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - IW1782-03 IW1782-03

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922193-IW1782-03 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Secondary Side SR Topology - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1782 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922193-IW1782-03 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Secondary Side SR Topology - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1782 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1782-03 - 922193-IW1782-03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1782-03
922193-IW1782-03
PMIC - PMIC - AC DC Converters, Offline Switchers - IW1782-03 922193-IW1782-03
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922193-IW1782-03 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Secondary Side SR Topology - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 25V Family Name: IW1782 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922193-IW1782-03
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Secondary Side SR Topology - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 25V
Family Name: IW1782
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 922193-IW1782-03
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - IW1782-03
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QS02GXUMA1 - 776279-ICE2QS02GXUMA1 - Win Source Electronics
Specs
Package Type SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers