Adesto Technologies Corporation, Inc. Interface - Interface - CODECs - DA7219-02VBA DA7219-02VBA

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 916694-DA7219-02VBA Operating Temperature Range: -25°C ~ 85°C Features: Audio Interface 24 b I²C 32-WLCSP (4.5x1.64) Package: 32-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: DA7219 Categories: Integrated Circuits (ICs) Case / Package: 32-WLCSP (4.5x1.64) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 1564-1054-2, 1564-1054-1, 1564-1054-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 916694-DA7219-02VBA Operating Temperature Range: -25°C ~ 85°C Features: Audio Interface 24 b I²C 32-WLCSP (4.5x1.64) Package: 32-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: DA7219 Categories: Integrated Circuits (ICs) Case / Package: 32-WLCSP (4.5x1.64) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 1564-1054-2, 1564-1054-1, 1564-1054-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - DA7219-02VBA - 916694-DA7219-02VBA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - DA7219-02VBA
916694-DA7219-02VBA
Interface - Interface - CODECs - DA7219-02VBA 916694-DA7219-02VBA
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 916694-DA7219-02VBA Operating Temperature Range: -25°C ~ 85°C Features: Audio Interface 24 b I²C 32-WLCSP (4.5x1.64) Package: 32-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: DA7219 Categories: Integrated Circuits (ICs) Case / Package: 32-WLCSP (4.5x1.64) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 1564-1054-2, 1564-1054-1, 1564-1054-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 916694-DA7219-02VBA
Operating Temperature Range: -25°C ~ 85°C
Features: Audio Interface 24 b I²C 32-WLCSP (4.5x1.64)
Package: 32-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: DA7219
Categories: Integrated Circuits (ICs)
Case / Package: 32-WLCSP (4.5x1.64)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1564-1054-2, 1564-1054-1, 1564-1054-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 916694-DA7219-02VBA
Product Name Interface - Interface - CODECs - DA7219-02VBA
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1414-6B
View Details
Octal bus transceiver; 3-state - 74AHC245BQ-Q100X - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details