Adesto Technologies Corporation, Inc. RF Transceiver ICs - DA14586-00F02AT2 DA14586-00F02AT2

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868144-DA14586-00F02 AT2 Series: SmartBond™ Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DA14586 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: D2562ACX0ATAMAA2, DA14586-ACF08AT2, 1564-1048-2, 1564-1048-1, 1564-1048-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868144-DA14586-00F02 AT2 Series: SmartBond™ Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DA14586 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: D2562ACX0ATAMAA2, DA14586-ACF08AT2, 1564-1048-2, 1564-1048-1, 1564-1048-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14586-00F02AT2 - 868144-DA14586-00F02AT2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14586-00F02AT2
868144-DA14586-00F02AT2
RF Transceiver ICs - DA14586-00F02AT2 868144-DA14586-00F02AT2
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868144-DA14586-00F02 AT2 Series: SmartBond™ Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DA14586 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: D2562ACX0ATAMAA2, DA14586-ACF08AT2, 1564-1048-2, 1564-1048-1, 1564-1048-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 868144-DA14586-00F02AT2
Series: SmartBond™
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DA14586
Categories: RF/IF and RFID
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: D2562ACX0ATAMAA2, DA14586-ACF08AT2, 1564-1048-2, 1564-1048-1, 1564-1048-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 868144-DA14586-00F02AT2
Product Name RF Transceiver ICs - DA14586-00F02AT2
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details