Adesto Technologies Corporation, Inc. Memory - Unclassified Memory - AT45DB641E-UUN2B-T AT45DB641E-UUN2B-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 852695-AT45DB641E-UU N2B-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB641 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1186-1, -AT45DB641E-UUN2B-T, 1265-1186-6, 1265-1186-2
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 852695-AT45DB641E-UU N2B-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB641 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1186-1, -AT45DB641E-UUN2B-T, 1265-1186-6, 1265-1186-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT45DB641E-UUN2B-T - 852695-AT45DB641E-UUN2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT45DB641E-UUN2B-T
852695-AT45DB641E-UUN2B-T
Memory - Unclassified Memory - AT45DB641E-UUN2B-T 852695-AT45DB641E-UUN2B-T
Manufacturer: Adesto Technologies Win Source Part Number: 852695-AT45DB641E-UU N2B-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB641 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1186-1, -AT45DB641E-UUN2B-T, 1265-1186-6, 1265-1186-2

Manufacturer: Adesto Technologies
Win Source Part Number: 852695-AT45DB641E-UUN2B-T
Features: Memory IC 85 MHz
Package: Reel - TR
Family Name: AT45DB641
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1186-1, -AT45DB641E-UUN2B-T, 1265-1186-6, 1265-1186-2

Buy Now Datasheet
Memory - AT45DB641E-UUN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 85 MHz 44-WLCSP (3.52x4.22)

FLASH Memory IC 64Mbit SPI 85 MHz 44-WLCSP (3.52x4.22)

Buy Now Datasheet
Memory - AT45DB641E-UUN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 85 MHz 44-WLCSP (3.52x4.22)

FLASH Memory IC 64Mbit SPI 85 MHz 44-WLCSP (3.52x4.22)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 852695-AT45DB641E-UUN2B-T AT45DB641E-UUN2B-T
Product Name Memory - Unclassified Memory - AT45DB641E-UUN2B-T Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - S25FL132K0XBHIS20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details