Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB321E-MHF-Y AT45DB321E-MHF-Y

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019511-AT45DB321E-M HF-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): IS25CQ032-JKLA3; GD25Q32BWIGT; IS25CQ032-JKLA1; GD25Q32BWIGY; Introduction Date: October 01, 2012 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019511-AT45DB321E-M HF-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): IS25CQ032-JKLA3; GD25Q32BWIGT; IS25CQ032-JKLA1; GD25Q32BWIGY; Introduction Date: October 01, 2012 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB321E-MHF-Y - 1019511-AT45DB321E-MHF-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321E-MHF-Y
1019511-AT45DB321E-MHF-Y
Memory - Flash - AT45DB321E-MHF-Y 1019511-AT45DB321E-MHF-Y
Manufacturer: Adesto Technologies Win Source Part Number: 1019511-AT45DB321E-M HF-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): IS25CQ032-JKLA3; GD25Q32BWIGT; IS25CQ032-JKLA1; GD25Q32BWIGY; Introduction Date: October 01, 2012 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019511-AT45DB321E-MHF-Y
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Family Name: AT45DB321E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Alternative Parts (Cross-Reference): IS25CQ032-JKLA3; GD25Q32BWIGT; IS25CQ032-JKLA1; GD25Q32BWIGY;
Introduction Date: October 01, 2012
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6089 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type
78AC6089
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type 78AC6089
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:8192 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:8192 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT45DB321E-MHF-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB321E-MHF-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1019511-AT45DB321E-MHF-Y 78AC6089 AT45DB321E-MHF-Y
Product Name Memory - Flash - AT45DB321E-MHF-Y Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash; FLASH Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (5x6) UDFN 8-UDFN Exposed Pad
Supply Voltage 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Flash - LE25FU406CMA-TLM-H - 922895-LE25FU406CMA-TLM-H - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - IS29GL128S-10DHV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers