Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB321E-MHF-T AT45DB321E-MHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862160-AT45DB321E-MH F-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB321 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1095-6, -AT45DB321E-MHF-T, AT45DB321E-MHF-T-ND, 1265-1095-2, 1265-1095-1
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862160-AT45DB321E-MH F-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB321 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1095-6, -AT45DB321E-MHF-T, AT45DB321E-MHF-T-ND, 1265-1095-2, 1265-1095-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB321E-MHF-T - 862160-AT45DB321E-MHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321E-MHF-T
862160-AT45DB321E-MHF-T
Memory - Flash - AT45DB321E-MHF-T 862160-AT45DB321E-MHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 862160-AT45DB321E-MH F-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB321 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1095-6, -AT45DB321E-MHF-T, AT45DB321E-MHF-T-ND, 1265-1095-2, 1265-1095-1

Manufacturer: Adesto Technologies
Win Source Part Number: 862160-AT45DB321E-MHF-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT45DB321
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1095-6, -AT45DB321E-MHF-T, AT45DB321E-MHF-T-ND, 1265-1095-2, 1265-1095-1

Buy Now Datasheet
Memory - AT45DB321E-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB321E-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 32Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862160-AT45DB321E-MHF-T AT45DB321E-MHF-T
Product Name Memory - Flash - AT45DB321E-MHF-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers