Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-SSHF2B-T AT45DB161E-SSHF2B-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 851831-AT45DB161E-SS HF2B-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB161 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1041-2, -AT45DB161E-SSHF2B-T , 1265-1041-1, 1265-1041-6
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 851831-AT45DB161E-SS HF2B-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB161 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1041-2, -AT45DB161E-SSHF2B-T , 1265-1041-1, 1265-1041-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SSHF2B-T - 851831-AT45DB161E-SSHF2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SSHF2B-T
851831-AT45DB161E-SSHF2B-T
Memory - Flash - AT45DB161E-SSHF2B-T 851831-AT45DB161E-SSHF2B-T
Manufacturer: Adesto Technologies Win Source Part Number: 851831-AT45DB161E-SS HF2B-T Features: Memory IC 85 MHz Package: Reel - TR Family Name: AT45DB161 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1041-2, -AT45DB161E-SSHF2B-T , 1265-1041-1, 1265-1041-6

Manufacturer: Adesto Technologies
Win Source Part Number: 851831-AT45DB161E-SSHF2B-T
Features: Memory IC 85 MHz
Package: Reel - TR
Family Name: AT45DB161
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1041-2, -AT45DB161E-SSHF2B-T, 1265-1041-1, 1265-1041-6

Buy Now Datasheet
Memory - AT45DB161E-SSHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB161E-SSHF2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT 85MHZ 8SOIC - 13-AT45DB161E-SSHF2B-T - Utmel Electronic Limited
Hong Kong, China
IC FLASH 16MBIT 85MHZ 8SOIC
13-AT45DB161E-SSHF2B-T
IC FLASH 16MBIT 85MHZ 8SOIC 13-AT45DB161E-SSHF2B-T
IC FLASH 16MBIT 85MHZ 8SOIC

IC FLASH 16MBIT 85MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 851831-AT45DB161E-SSHF2B-T AT45DB161E-SSHF2B-T 13-AT45DB161E-SSHF2B-T
Product Name Memory - Flash - AT45DB161E-SSHF2B-T Memory IC FLASH 16MBIT 85MHZ 8SOIC
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 128000 kbits
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 3.6V; 2.3V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details