Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-SSHF-T AT45DB161E-SSHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 717716-AT45DB161E-SS HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 717716-AT45DB161E-SS HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SSHF-T - 717716-AT45DB161E-SSHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SSHF-T
717716-AT45DB161E-SSHF-T
Memory - Flash - AT45DB161E-SSHF-T 717716-AT45DB161E-SSHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 717716-AT45DB161E-SS HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 717716-AT45DB161E-SSHF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6088 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type
78AC6088
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type 78AC6088
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; AccessRoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; AccessRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT45DB161E-SSHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB161E-SSHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 717716-AT45DB161E-SSHF-T 78AC6088 AT45DB161E-SSHF-T
Product Name Memory - Flash - AT45DB161E-SSHF-T Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC WSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - LE28F4001CTS12-MPB-E - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers