Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-SSHF-B AT45DB161E-SSHF-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911955-AT45DB161E-SS HF-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1058, -AT45DB161E-SSHF-B
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911955-AT45DB161E-SS HF-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1058, -AT45DB161E-SSHF-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SSHF-B - 911955-AT45DB161E-SSHF-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SSHF-B
911955-AT45DB161E-SSHF-B
Memory - Flash - AT45DB161E-SSHF-B 911955-AT45DB161E-SSHF-B
Manufacturer: Adesto Technologies Win Source Part Number: 911955-AT45DB161E-SS HF-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1058, -AT45DB161E-SSHF-B

Manufacturer: Adesto Technologies
Win Source Part Number: 911955-AT45DB161E-SSHF-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: AT45DB161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1058, -AT45DB161E-SSHF-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 911955-AT45DB161E-SSHF-B
Product Name Memory - Flash - AT45DB161E-SSHF-B
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 0791076239RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details