Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT45DB161E-SSHD2B-T

Description
Win Source Part Number: 1255870-AT45DB161E-S SHD2B-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: AT45DB161E-SSHD2B-TA DTR,-AT45DB161E-SSHD 2B-T,AT45DB161E-SSHD 2B-TAD,AT45DB161E-SS HD2B-TAD,AT45DB161ES SHD2BT,AT45DB161E-SS HD2B-TADCT Base Product Number: AT45DB161 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1255870-AT45DB161E-S SHD2B-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: AT45DB161E-SSHD2B-TA DTR,-AT45DB161E-SSHD 2B-T,AT45DB161E-SSHD 2B-TAD,AT45DB161E-SS HD2B-TAD,AT45DB161ES SHD2BT,AT45DB161E-SS HD2B-TADCT Base Product Number: AT45DB161 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255870-AT45DB161E-SSHD2B-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255870-AT45DB161E-SSHD2B-T
Integrated Circuits (ICs) - Memory 1255870-AT45DB161E-SSHD2B-T
Win Source Part Number: 1255870-AT45DB161E-S SHD2B-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: AT45DB161E-SSHD2B-TA DTR,-AT45DB161E-SSHD 2B-T,AT45DB161E-SSHD 2B-TAD,AT45DB161E-SS HD2B-TAD,AT45DB161ES SHD2BT,AT45DB161E-SS HD2B-TADCT Base Product Number: AT45DB161 Product Status: Not For New Designs

Win Source Part Number: 1255870-AT45DB161E-SSHD2B-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (512 Bytes x 4096 pages)
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: AT45DB161E-SSHD2B-TADTR,-AT45DB161E-SSHD2B-T,AT45DB161E-SSHD2B-TAD,AT45DB161E-SSHD2B-TAD,AT45DB161ESSHD2BT,AT45DB161E-SSHD2B-TADCT
Base Product Number: AT45DB161
Product Status: Not For New Designs

Buy Now Datasheet
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type - 94AC3767 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type
94AC3767
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type 94AC3767
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT45DB161E-SSHD2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB161E-SSHD2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255870-AT45DB161E-SSHD2B-T 94AC3767 AT45DB161E-SSHD2B-T
Product Name Integrated Circuits (ICs) - Memory Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC WSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers