Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-MHF-T AT45DB161E-MHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 713549-AT45DB161E-MH F-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 713549-AT45DB161E-MH F-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-MHF-T - 713549-AT45DB161E-MHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-MHF-T
713549-AT45DB161E-MHF-T
Memory - Flash - AT45DB161E-MHF-T 713549-AT45DB161E-MHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 713549-AT45DB161E-MH F-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 713549-AT45DB161E-MHF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Categories: Integrated Circuits
Supplier Device Package: 8-UDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6083 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type
78AC6083
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type 78AC6083
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT45DB161E-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB161E-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 713549-AT45DB161E-MHF-T 78AC6083 AT45DB161E-MHF-T
Product Name Memory - Flash - AT45DB161E-MHF-T Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details