Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT45DB081E-SSHNHC-T

Description
Win Source Part Number: 1255872-AT45DB081E-S SHNHC-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (256 Bytes x 4096 pages) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1092-1,1265-109 2-2,1265-1092-6,-AT4 5DB081E-SSHNHC-T Base Product Number: AT45DB081
Request a Quote Datasheet
Description
Win Source Part Number: 1255872-AT45DB081E-S SHNHC-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (256 Bytes x 4096 pages) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1092-1,1265-109 2-2,1265-1092-6,-AT4 5DB081E-SSHNHC-T Base Product Number: AT45DB081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255872-AT45DB081E-SSHNHC-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255872-AT45DB081E-SSHNHC-T
Integrated Circuits (ICs) - Memory 1255872-AT45DB081E-SSHNHC-T
Win Source Part Number: 1255872-AT45DB081E-S SHNHC-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (256 Bytes x 4096 pages) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1092-1,1265-109 2-2,1265-1092-6,-AT4 5DB081E-SSHNHC-T Base Product Number: AT45DB081

Win Source Part Number: 1255872-AT45DB081E-SSHNHC-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (256 Bytes x 4096 pages)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1092-1,1265-1092-2,1265-1092-6,-AT45DB081E-SSHNHC-T
Base Product Number: AT45DB081

Buy Now Datasheet
Memory - AT45DB081E-SSHNHC-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB081E-SSHNHC-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1255872-AT45DB081E-SSHNHC-T AT45DB081E-SSHNHC-T
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - 448-S25FL127SABBHI700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details