Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB081E-SHN-T AT45DB081E-SHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 091537-AT45DB081E-SH N-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Family Name: AT45DB081E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSIG; M25PE80-VMW6G; M25PE80-VMW6TP; ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 091537-AT45DB081E-SH N-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Family Name: AT45DB081E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSIG; M25PE80-VMW6G; M25PE80-VMW6TP; ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081E-SHN-T - 091537-AT45DB081E-SHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081E-SHN-T
091537-AT45DB081E-SHN-T
Memory - Flash - AT45DB081E-SHN-T 091537-AT45DB081E-SHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 091537-AT45DB081E-SH N-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Family Name: AT45DB081E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: FLASH Max Frequency: 85MHz Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSIG; M25PE80-VMW6G; M25PE80-VMW6TP; ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 091537-AT45DB081E-SHN-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Family Name: AT45DB081E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 85MHz
Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSIG; M25PE80-VMW6G; M25PE80-VMW6TP;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB081E-SHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB081E-SHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type
78AC6080
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type 78AC6080
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 091537-AT45DB081E-SHN-T AT45DB081E-SHN-T 78AC6080
Product Name Memory - Flash - AT45DB081E-SHN-T Memory Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; FLASH Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC
Supply Voltage 1.7 V ~ 3.6 V 3.6V; 1.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers